location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP C820DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406547
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A3 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 550 sheets Total output capacity: 500 sheets
  • - Internal memory: 512 MB 600 MHz
Long product name Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3 :
The long product name of Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 50 ppm, 1,200 x 1,200 dpi, 200000 prints per month, 1024 MB, USB 2.0, Ethernet, 97 kg, White
More>>>
Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3:
The official description of Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Shorter turnaround times and greater cost-efficiency: these are the print demands you face every day. The Aficio™SP C820DN/SP C821DN A3 colour laser printers make sure that those requests are fulfilled, and indeed exceeded. Their superior productivity, image quality and media handling make them ideal printers in large offices.

- Outstanding productivity: 40/50 ppm.
- Professional image quality.
- Durable, reliable engines.
- Superior paper handling.
- Optional jogger and mailbox.

Short summary description Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3:
This short summary of the Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP C820DN, Laser, Colour, 1200 x 1200 DPI, A3, 40 ppm, Duplex printing

Long summary description Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3:
This is an auto-generated long summary of Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Ricoh Aficio SP C820DN. Print technology: Laser, Colour. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready

Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
34 s
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
200000 pages per month
Page description languages *
PCL 5c, PCL 6, RPCS
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Maximum input capacity
3200 sheets
Maximum output capacity
4000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
148 x 210 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
Paper tray media weight
60 - 256 g/m²
Duplex media weight
60 - 169 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Ports & interfaces
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Processor family
Intel® Celeron®
Processor model
M
Processor frequency
600 MHz
Design
Display
LCD
Power
Power consumption (printing) *
1400 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
97 kg
Dimensions (WxDxH)
670 x 670 x 640 mm
Other features
Mac compatibility
Yes
Power LED
Yes