location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BJ S820D PHOTO 4PPM (NMS) inkjet printer Colour 2400 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BJ S820D PHOTO 4PPM (NMS)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7291A027
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:12
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Canon BJ S820D PHOTO 4PPM (NMS) inkjet printer Colour 2400 x 1200 DPI:
This short summary of the Canon BJ S820D PHOTO 4PPM (NMS) inkjet printer Colour 2400 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BJ S820D PHOTO 4PPM (NMS), Colour, 4, 2400 x 1200 DPI, 4 ppm

Long summary description Canon BJ S820D PHOTO 4PPM (NMS) inkjet printer Colour 2400 x 1200 DPI:
This is an auto-generated long summary of Canon BJ S820D PHOTO 4PPM (NMS) inkjet printer Colour 2400 x 1200 DPI based on the first three specs of the first five spec groups.

Canon BJ S820D PHOTO 4PPM (NMS). Colour, Number of print cartridges: 4. Maximum resolution: 2400 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 4 ppm

Features
Colour *
Yes
Number of print cartridges *
4
Printing
Print resolution colour
2400 x 1200 DPI
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
4 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Input & output capacity
Total input capacity *
100 sheets
Maximum input capacity
100 sheets
Paper handling
Media weights by paper path
64 to 105 g/m2 and supported Canon special media up to 245 g/m2
Paper handling
Auto sheet feeder
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4"x 6" & custom size
Performance
Buffer size
80 KB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
System requirements
Compatible operating systems
Windows 98/2000/ME/XP/Apple MacOS 8.6 or later/Apple MacOS 9.x
Minimum system requirements
Windows 98: 486, 16 MB RAM, 15 MB free HD space8, CD-ROM drive, USB interface9, VGA display. Windows Millennium Edition: Pentium 150 MHz or greater, 32 MB RAM, 15 MB free HD space, CD-ROM drive, USB interface, VGA display. Windows XP Professional or Home Edition: Pentium 300 MHz or greater, 128 MB RAM, 25 MB free HD space, CD-ROM drive, USB interface, SVGA display.Windows 2000: Pentium 133 MHz or greater, 32 MB RAM for Professional, 64 MB RAM for Server, 25 MB free HD space, CD-ROM drive, USB interface, VGA display.
Minimum system requirements for Macintosh
Mac OS 8.6 - 9.x:Macintosh with USB, 12 MB available RAM, 30MB free HD space. Mac OS X: Macintosh with USB, 128 MB or more installed RAM, 100MB free HD space.
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Printer management
ICM v2.0, ColorSync 2.5 or later, Exif 2.2 (via Easy-PhotoPrint)
Compatible ink types, supplies
BCI-6BK Black Ink Tank, BCI-6C Cyan Ink Tank, BCI-6M Magenta Ink Tank, BCI-6Y Yellow Ink Tank, BCI-6PC Photo Cyan Ink Tank, BCI-6PM Photo Magenta Ink Tank
Colour printing technology
Bubble Jet ink-on-demand with advanced MicroFine Droplet Technology
Dimensions (WxDxH)
430 x 301 x 188 mm
Type
Colour - thermal inkjet
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2017-02-22 01:07:36
Uk has collected 9 expert reviews for Canon BJ S820D PHOTO 4PPM (NMS) inkjet printer Colour 2400 x 1200 DPI and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
webuser.co.uk
Updated:
2017-02-22 01:07:36
more...
0%
v3.co.uk
Updated:
2017-02-22 01:07:36
Does this S820 come up to scratch?...
0%
steves-digicams.com
Updated:
2017-02-22 01:07:36
Your favorite digital camera and the Canon S820 Photo Printer are all you need to bring your digital world to life. You take the shots, transfer them to your computer, import into Canons Easy-PhotoPrint program, crop or rotate and then print spectacul...
0%
steves-digicams.com
Updated:
2017-02-22 01:07:36
Your favorite digital camera and the Canon S820D Photo Printer are all you need to bring your digital world to life. You take the shots, then insert your digital cameras memory media into the S820D printers Direct Printing Card slot and print spectac...
0%
hardwarecentral.com
Updated:
2017-02-22 01:07:36
Not only is this color inkjet (or, to use Canons preferred phrase, bubble jet) printer fast -- it can produce a 4 by 6-inch color print in one minute, or an 8 by 10-inch picture in two minutes -- but its handiwork is impressively colorful, crisp, and...
0%