icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
Epson logo

Epson EB-450Wi Easyteach+LW

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61840
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson EB-450Wi Easyteach+LW:

EB-450Wi, 3LCD, WXGA, 2500lm

Epson EB-450Wi Easyteach+LW:

Interactive in the classroom
Learning gets more interesting and interactive with the ultra-short-throw projector that includes an interactive pen and built-in sensor to give any teacher total control of their presentation.

Teaching methods enter a new era with the short-throw projector designed to engage and inspire students of all ages. The interactive pen replaces the traditional mouse, and as notes and additions can be saved, it allows both teachers and pupils the opportunity to take control of lesson content.

No glare, no shadows
The ultra-short-throw projector can project a bright wide image of 70" on a 16/10 format screen from only 16cm distance, making it ideal for the classroom environment and foreliminating shadows caused by people and objects in front of the screen.

First-class presentations
A combination of wide resolution, 2500 lumens colour light output and fully interactive features such as the interactive pen will enhance any learning experience.

Built-in speaker
Sound also has more clarity thanks to the inbuilt 10W microphone, so teacher will always ensure that they are heard.

3LCD technology
Presentations and lessons come to life thanks to the latest 3LCD technology, delivering incredible colour and detail.

Short summary description Epson EB-450Wi Easyteach+LW:

Epson EB-450Wi Easyteach+LW, 2500 ANSI lumens, LCD, WXGA (1280x800), 2000:1, 1498.6 - 2463.8 mm (59 - 97"), 5°

Long summary description Epson EB-450Wi Easyteach+LW:

Epson EB-450Wi Easyteach+LW. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focus: Manual, Focal length range: 0 - 4.68 mm. Serial interface type: RS-232. Noise level: 35 dB, Country of origin: China

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.