Epson logo

Epson Stylus Office B42WD inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54656
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1 year
Long product name Epson Stylus Office B42WD inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:

Stylus B42WD, Micro Piezo, Inkjet, Color, Duplex, 5760x1440, 38ppm, 20s (10x15 Photo), 250-sheets/A4 (75g/m2), USB 2.0, Fast Ethernet, 802.11b/g/n, 16W, 4.5kg, Win/Mac, Black

Epson Stylus Office B42WD inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:

This high-speed duplex printer with networking capabilities for small businesses provides laser-like quality at inkjet costs.
Save time and money without sacrificing quality and even improve productivity with this easy-to-use inkjet. Running costs are up to 50 percent lower than laser competitors while delivering laser-like quality. A competitive print speed and automatic double-sided printing combine to provide the ideal network-ready printer for micro-businesses.

Economical printing
This is a printer designed to save time and money while delivering high-quality professional results. It is affordable and cost-per-page is up to 50 percent lower than competitive laser printers. Costs are kept low as Epson's individual ink cartridge system means only the colour used needs to be replaced, while further savings can be made thanks to a choice of different cartridge sizes including XL 'Stag' inks for high volume, low-cost printing. Automatic duplexing helps to cut paper usage by up to 50 percent, further reducing costs and environmental impact.
Boost productivity: Productivity is increased with a business-quality print speed of 15 black and 7.1 colour pages per minute (ISO/IEC 24734) and up to 38 pages per minute in draft mode. With no warm-up time required, results are delivered at high speed, and a high-capacity 250-sheet front-loading paper tray means less time is spent refilling.

Easy access
A straightforward and easy to use printer, the B42WD has built-in Wi-Fi and Ethernet connectivity.

Built for business
Business documents of all types can be printed with confidence with Epson's DURABrite Ultra Ink, delivering sharp, laser-like text and vibrant colours, with a finish which is water, smudge, fade and highlighter resistant.

Key Benefits:
- Business-quality high-speed printing;
- Wi-Fi and Ethernet connectivity;
- Double-Sided Printing - Auto function saves time and money;
- 250-sheet front-loading paper tray;
- Colour up to 50% cheaper than laser.

Short summary description Epson Stylus Office B42WD inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:

Epson Stylus Office B42WD, Colour, 5760 x 1440 DPI, 4, A4, 38 ppm, Duplex printing

Long summary description Epson Stylus Office B42WD inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:

Epson Stylus Office B42WD. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm. Duplex printing. Network ready. Wi-Fi

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.