location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Preferred Pro USB, Serbia keyboard Office Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Preferred Pro USB, Serbia
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P5247
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:21:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Preferred Pro USB, Serbia keyboard Office Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB
  • - Full-size (100%)
  • - Black
Long product name Lenovo Preferred Pro USB, Serbia keyboard Office Black :
The long product name of Lenovo Preferred Pro USB, Serbia keyboard Office Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Preferred Pro USB Keyboard, Serbian/Cyrilic
More>>>
Lenovo Preferred Pro USB, Serbia keyboard Office Black:
The official description of Lenovo Preferred Pro USB, Serbia keyboard Office Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad and ThinkCentre high-quality keyboard tradition continues with this general purpose USB keyboard. The Preferred Pro USB Keyboard is very similar to those that come as standard with ThinkCentre desktop systems. It is also compatible with USB enabled ThinkPad notebook systems and docks.

- Rubberised wrist rest coating provides soft support surface for your comfort.
- Common Microsoft Windows shortcuts are highlighted on appropriate key fronts to help maximise your productivity.

Short summary description Lenovo Preferred Pro USB, Serbia keyboard Office Black:
This short summary of the Lenovo Preferred Pro USB, Serbia keyboard Office Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Preferred Pro USB, Serbia, Full-size (100%), Wired, USB, Black

Long summary description Lenovo Preferred Pro USB, Serbia keyboard Office Black:
This is an auto-generated long summary of Lenovo Preferred Pro USB, Serbia keyboard Office Black based on the first three specs of the first five spec groups.

Lenovo Preferred Pro USB, Serbia. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Recommended usage: Office. Product colour: Black

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Design
Product colour *
Black
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
452.2 x 185.4 x 33 mm
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
United Kingdom 1 distributor(s)