Ricoh logo

Ricoh Paper Feed Unit Type TK1110 500 sheets

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45183
Info modified on:
21 Oct 2022, 10:14:32
Long product name Ricoh Paper Feed Unit Type TK1110 500 sheets:

Paper Feed Unit Type TK1110

Ricoh Paper Feed Unit Type TK1110 500 sheets:

- 500 sheets
- Acceptable Paper 4.1" x 5.8" to 8.5" x 14"
- Acceptable Paper 16 - 28 lb. Bond (60 – 105 g/m2)
- Dimensions (WxDxH) 20.0" x 19.1" x 4.3" (509 x 485 x 110 mm)
- Weight 12.3 lb. (5.6 kg)

Short summary description Ricoh Paper Feed Unit Type TK1110 500 sheets:

Ricoh Paper Feed Unit Type TK1110, Ricoh GXE5550N, 500 sheets, 60 - 105 g/m², 4.1" x 5.8" - 8.5" x 14", 5.6 kg, 509 x 485 x 110 mm

Long summary description Ricoh Paper Feed Unit Type TK1110 500 sheets:

Ricoh Paper Feed Unit Type TK1110. Compatibility: Ricoh GXE5550N, Maximum capacity: 500 sheets, Supported media weight(s): 60 - 105 g/m². Media size (tray 1): 4.1" x 5.8" - 8.5" x 14". Weight: 5.6 kg. Dimensions (WxDxH): 509 x 485 x 110 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.