location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet 3500 printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 3500 printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1319A#401/KIT
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year on-site HPwith phone and web support.
Long product name HP Color LaserJet 3500 printer :
The long product name of HP Color LaserJet 3500 printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Color LaserJet 3500 printer
More>>>
HP Color LaserJet 3500 printer:
The official description of HP Color LaserJet 3500 printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring colour into your business with the HP Color LaserJet 3500 printer. Get vibrant results at the same speed, ease, and affordability you expect with black only printing.Bring colour into your business with the HP Color LaserJet 3500 series printer. Get affordable, vibrant colour documents with the reliability, speed and ease you expect from HP.

Short summary description HP Color LaserJet 3500 printer:
This short summary of the HP Color LaserJet 3500 printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet 3500 printer

Long summary description HP Color LaserJet 3500 printer:
This is an auto-generated long summary of HP Color LaserJet 3500 printer based on the first three specs of the first five spec groups.

HP Color LaserJet 3500 printer

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 12:10:29
Uk has collected 5 expert reviews for HP Color LaserJet 3500 printer and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
mymac.com
Updated:
2015-03-04 12:10:29
Hewlett-Packard listened to MyMac.com. Our reviews of the predecessors to their latest SOHO (small office / home office) color laser printers identified annoying problems requiring remedial re-engineering. This new LaserJet 3500 includes many improvem...
80%
hardwarecentral.com
Updated:
2015-03-04 12:10:29
All right, Bill might be exaggerating a little, but...
0%