location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CANOSCAN N670U 600 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CANOSCAN N670U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7103A003 show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CANOSCAN N670U 600 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 x 1200 DPI
  • - Colour scanning
  • - Maximum scan size: 216 x 297 mm
  • - 2.5 W
Warranty: 1 year
Long product name Canon CANOSCAN N670U 600 x 1200 DPI :
The long product name of Canon CANOSCAN N670U 600 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CANOSCAN N670U 600X1200 DPI USB 48 BIT IN (NMS)
More>>>
Canon CANOSCAN N670U 600 x 1200 DPI:
The official description of Canon CANOSCAN N670U 600 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CanoScan N670U is the ultimate no-fuss scanner delivering an outstanding 600 x 1200 dpi and 48-bit colour depth. This sleek, slimline scanner produces high quality images, corrects imperfections automatically and even detects multiple photographs placed on the scanner bed. It then crops and aligns them individually into your chosen software application.
Choose to Scan, Copy or Email your files via the one-touch buttons on the front, then edit, manage or store your images using the latest software tools.

Short summary description Canon CANOSCAN N670U 600 x 1200 DPI:
This short summary of the Canon CANOSCAN N670U 600 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CANOSCAN N670U, 216 x 297 mm, 600 x 1200 DPI, Scan, 2.5 W, Microsoft Windows 98/2000 Pro/ME, Mac OS 8.6-9.1, OS X Classic Mode, 1.5 kg

Long summary description Canon CANOSCAN N670U 600 x 1200 DPI:
This is an auto-generated long summary of Canon CANOSCAN N670U 600 x 1200 DPI based on the first three specs of the first five spec groups.

Canon CANOSCAN N670U. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 600 x 1200 DPI. Button functions: Scan. Power consumption (typical): 2.5 W. Compatible operating systems: Microsoft Windows 98/2000 Pro/ME, Mac OS 8.6-9.1, OS X Classic Mode. Weight: 1.5 kg

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
600 x 1200 DPI
Colour scanning
Yes
Performance
Button functions
Scan
Power
Power consumption (typical)
2.5 W
System requirements
Mac compatibility
Yes
System requirements
Compatible operating systems
Microsoft Windows 98/2000 Pro/ME, Mac OS 8.6-9.1, OS X Classic Mode
Weight & dimensions
Weight
1.5 kg
Packaging content
Bundled software
Windows: ScanSoft OmniPage Pro 9.0; Mac: ScanSoft OmniPage SE 9.0; PC and Mac: ScanGear CS-U 6.2, ScanGear Toolbox 3.0, ArcSoft PhotoStudio 2000, ArcSoft PhotoBase, Adobe Scrobat Reader 5.0
Other features
I/O ports
USB
Dimensions (WxDxH)
256 x 383 x 34 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:23
Uk has collected 1 expert review for Canon CANOSCAN N670U 600 x 1200 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2017-03-01 06:58:23
The CanoScan N670U is perfect for home or office use.
0%
Brand Image Product code Product Stock Price from
Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI
(show image)
9996A003 CanoScan 4200F 0.00
(excl. VAT)
0 (incl. VAT)
Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI Canon CanoScan 4200F Flatbed scanner 3200 x 6400 DPI
(show image)
9996A002 CanoScan 4200F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)