location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS IIs 3.2 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IIs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9328A011
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:23:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Digital IXUS IIs 3.2 MP :
The long product name of Canon Digital IXUS IIs 3.2 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS II NON 3.2megapixels CCD DIGIC processor 2x optical zoom
More>>>
Canon Digital IXUS IIs 3.2 MP:
The official description of Canon Digital IXUS IIs 3.2 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The epitome of style.
Sleek and sexy, it won't look out of place adorning the catwalks of Milan or the red carpets of Hollywood.

Powerful 3.2 Megapixel sensor
It's not just looks that make the Digital IXUS II exceptional. It has an impressive array of technology too. Because of its 3.2 Megapixel CCD you can print up to A4 without loss of detail. A 6.4x combined optical and digital zoom takes you in closer. Driving it all is Canon's high-performance DIGIC processor - the beating heart of the Digital IXUS II. DIGIC offers, among many things, improved image quality and autofocus accuracy.

Intelligent 9-Point AiAF system
Having an Intelligent AutoFocus system with the Digital IXUS II means now an even larger area is covered by the camera's focusing system. It looks at nine focusing points in the area you are shooting and works out the correct focus required quickly and accurately.

Movie mode with sound
Between 'still' shots you can make a mini-movie (with sound), edit it 'in camera', share it via-email – even play it on TV.

Print without a PC
You get full-colour prints in your hand in remarkably quick time with Direct Print. Simply connect the Digital IXUS II into the compatible Canon Card Photo Printer CP-200 or CP-300, or to one of Canon's Bubble Jet Direct printers to get stunning prints in no time at all.

Post-shooting options
You can download, file and organise images on your computer with included software applications (ZoomBrowser EX for Windows or ImageBrowser for Macintosh users).

Short summary description Canon Digital IXUS IIs 3.2 MP:
This short summary of the Canon Digital IXUS IIs 3.2 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS IIs, 3.2 MP, 2x, 165 g

Long summary description Canon Digital IXUS IIs 3.2 MP:
This is an auto-generated long summary of Canon Digital IXUS IIs 3.2 MP based on the first three specs of the first five spec groups.

Canon Digital IXUS IIs. Megapixel (approx.): 3.2 MP. Optical zoom: 2x, Digital zoom: 3.2x. Display diagonal: 3.81 cm (1.5"). Weight: 165 g

Picture quality
Megapixel (approx.) *
3.2 MP
Lens system
Optical zoom *
2x
Digital zoom *
3.2x
Flash
Flash modes *
Red-eye reduction
Display
Display *
LCD
Display diagonal *
3.81 cm (1.5")
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
165 g
Other features
Dimensions (WxDxH)
85 x 56 x 23.9 mm
Digital SLR
No