location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 3501 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6NW5N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184511237
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:24:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 6NW5N user manual (54.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Vostro 3501 Statement of Volatility (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Vostro 3501 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i3-1005G1 (4MB Cache, 1.2GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 WVA
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Warranty: 1 Year Coll&Rtn
Long product name DELL Vostro 3501 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of DELL Vostro 3501 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-1005G1 (4MB Cache, 1.2GHz), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 WVA, Intel UHD Graphics, LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
DELL Vostro 3501 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of DELL Vostro 3501 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A 15-inch thin and light laptop featuring an FHD display with a 2-sided narrow border, optional fingerprint reader and ExpressCharge battery.

Short summary description DELL Vostro 3501 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the DELL Vostro 3501 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 3501, Intel® Core™ i3, 1.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Vostro 3501 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Vostro 3501 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Vostro 3501. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Experience uninterrupted productivity
Experience uninterrupted productivity

Amplified display: A brilliant FHD panel (optionally up to 220 nits) offers more brightness and vivid color for an enhanced front-of-screen experience, and a 2-sided narrow border emphasizes your screen while helping minimize distractions.

ExpressCharge™: Take your battery charge level from 0% up to 80% within an hour so you’re not tied down to an outlet while working on the go.

Dell Mobile Connect: Experience seamless wireless integration between your laptop and Android or iOS smartphone. Dell Mobile Connect allows you to access multiple devices and applications without dividing your attention.

Powerful processing: Tackle your workday with the power of up to 10th Gen Intel® Core™ processors.

Files at your fingertips: Store all your important documents for easy access with up to 2TB HDD and 1TB class 40 SSD.

Design you can depend on
Design you can depend on

Travel light: Starting at 1.84kg and under 20mm thin, the new and improved Vostro 15 3000 is ready to go whenever you are.

Ports galore: Your laptop is equipped with an array of ports and an SD card reader to keep you connected to what matters most.

Light it up: An optional backlit keyboard means that you can keep working no matter what the lighting conditions are.

Sophisticated colors: An array of vivid colors makes the Vostro 15 3000 visually outstanding for a professional and stylish look. Color options vary by region.

Numeric keypad: Get work done faster with a 10-key numeric pad and a calculator key that populates a calculator with just one touch.

Serious security
Serious security

TPM 2.0: The Trusted Platform Module 2.0 is a commercial-grade security chip installed on the motherboard that creates and stores passwords and encryption keys. It verifies that the computer has not been tampered with before booting up and protects your data against external software attacks.

Simple & secure: The optional fingerprint reader with Windows Hello allows you to easily and securely log in with just one touch.

The story is currently unavailable. Please, contact us.
Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
220 cd/m²
Pixel pitch
0.179 x 0.179 mm
Pixel density
141 ppi
Display response rise/fall
35 ms
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
10th gen Intel® Core™ i3
Processor model *
i3-1005G1
Processor cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
1.2 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1526
Processor lithography
10 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
15 W
Configurable TDP-down
13 W
Configurable TDP-down frequency
0.9 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x8A56
Audio
Audio chip
Realtek ALC3204
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Wi-Fi data rate (max)
433 Mbit/s
Antenna type
1x1
WLAN controller model
Dell Wireless 1810
WLAN controller manufacturer
DELL
Ethernet LAN
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
No
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Trial software
McAfee Small Business Security 12-month subscription, Microsoft Office 30 day
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
50 x 25 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196588
Battery
Number of battery cells
3
Battery capacity *
42 Wh
Battery voltage
11.4 V
Battery weight
200 g
Power
AC adapter power
45 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.31 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Operating shock
140 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
364 mm
Depth
249 mm
Height (front)
1.8 cm
Height (rear)
1.99 cm
Weight *
1.9 kg
Packaging data
Package width
493 mm
Package depth
76 mm
Package height
332 mm
Package weight
3.34 kg
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL Vostro 3501 Intel® Core™ i3 i3-1005G1 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Disclaimer

Actual configuration might differ from illustration