location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3SEXT5DSK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842785 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 22:44:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 m
  • - USB A Straight Male
  • - USB A Angled Female
  • - USB 3.2 Gen 1 (3.1 Gen 1) 5000 Mbit/s
  • - Blue
  • - 1 pc(s)
Warranty: Lifetime Warranty
Long product name StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F :
The long product name of StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F
More>>>
StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F:
The official description of StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend a USB 3.0 port from the back of your computer to your desktop

The USB3SEXT5DSK Desktop USB 3.0 Extension Cable connects to an available USB female port on a Mac or PC computer, allowing you to relocate the USB (female) port up to 5-feet away from the computer case. By extending the USB 3.0 port away from the computer case, you can situate a USB 3.0 port from the computer in a more practical spot, such as on top of the computer case or on a desktop.

Designed for next-generation SuperSpeed USB device connections, this USB 3.0 A-to-A Male/Female cable provides connectivity between a PC and hub or other USB devices, supporting a throughput of up to 5Gbps when used with a USB 3.0 host and device - an astounding 10x the capability of USB 2.0 (480Mbps).

Our 5ft USB 3.0 A to A desktop cable features high quality Shielded Twisted Pair (STP) construction, helping to prevent electro-magnetic interference and ensuring reliable data communication.

A perfect solution for accessing digital cameras, MP3 players, USB thumb drives or other external USB storage, the Desktop SuperSpeed USB 3.0 Extension Cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Extend your USB 3.0 port from your PC or Laptop to a more practical spot on your desktop
- Backed by StarTech.com lifetime warranty

Short summary description StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F:
This short summary of the StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F, 1.5 m, USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Blue

Long summary description StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F:
This is an auto-generated long summary of StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F based on the first three specs of the first five spec groups.

StarTech.com 5 ft Desktop SuperSpeed USB 3.0 Extension Cable - A to A M/F. Cable length: 1.5 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Product colour: Blue

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
USB A
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Angled
AWG wire size
28
Cable jacket material
Polyvinyl chloride (PVC)
Cable shielding
Aluminum mylar foil
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product colour *
Blue
Certification
CE, REACH
Weight & dimensions
Cable length *
1.5 m
Weight
135 g
Packaging data
Package width
125 mm
Package depth
225 mm
Package height
33 mm
Package weight
140 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com 1m Blue SuperSpeed USB 3.0 Extension Cable A to A - M/F StarTech.com 1m Blue SuperSpeed USB 3.0 Extension Cable A to A - M/F
(show image)
USB3SEXT1M 1m Blue SuperSpeed USB 3.0 Extension Cable A to A - M/F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)