location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 Port FTDI USB to Serial RS232 Adapter Cable with COM Retention

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port FTDI USB to Serial RS232 Adapter Cable with COM Retention
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICUSB2321F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030843485 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 321543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ICUSB2321F user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 1 Port FTDI USB to Serial RS232 Adapter Cable with COM Retention
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.2 m
  • - DB-9 Male
  • - USB 2.0 A Male
  • - Black
Warranty: 2 Years
Long product name StarTech.com 1 Port FTDI USB to Serial RS232 Adapter Cable with COM Retention :
The long product name of StarTech.com 1 Port FTDI USB to Serial RS232 Adapter Cable with COM Retention. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com FTDI USB to Serial Adapter DB9 with COM Retention - USB to Serial RS232 Adapter - USB Serial Adapter - USB to Serial Adapter
More>>>
StarTech.com 1 Port FTDI USB to Serial RS232 Adapter Cable with COM Retention:
The official description of StarTech.com 1 Port FTDI USB to Serial RS232 Adapter Cable with COM Retention as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add an RS232 serial port with COM retention to your laptop or desktop computer through USB

The ICUSB2321F 1-Port USB to Serial RS232 Adapter Cable with FTDI chipset and COM Retention converts an available USB 1.1 or 2.0 port into an RS232 serial DB9 port to connect, monitor and control your serial devices. This compact adapter features COM retention, allowing the same COM port value to automatically be re-assigned to the port if the cable is disconnected and re-connected to the host computer, or if the system is rebooted. The ICUSB2321F uses the FTDI chipset which supports additional customization, advanced features, and compatibility not necessarily offered by other solutions. Compatibility with a broad list of Operating Systems including Windows®, Windows CE, Mac OS and Linux, makes this product easy to integrate into mixed environments. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com 1 Port FTDI USB to Serial RS232 Adapter Cable with COM Retention:
This short summary of the StarTech.com 1 Port FTDI USB to Serial RS232 Adapter Cable with COM Retention data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1 Port FTDI USB to Serial RS232 Adapter Cable with COM Retention, DB-9, USB 2.0 A, 0.2 m, Black

Long summary description StarTech.com 1 Port FTDI USB to Serial RS232 Adapter Cable with COM Retention:
This is an auto-generated long summary of StarTech.com 1 Port FTDI USB to Serial RS232 Adapter Cable with COM Retention based on the first three specs of the first five spec groups.

StarTech.com 1 Port FTDI USB to Serial RS232 Adapter Cable with COM Retention. Connector 1: DB-9, Connector 2: USB 2.0 A, Cable length: 0.2 m. Product colour: Black

Ports & interfaces
Connector 1 *
DB-9
Connector 2 *
USB 2.0 A
Connector 1 gender
Male
Connector 2 gender
Male
Cable length
0.2 m
Performance
Product colour *
Black
Chipset
FTDI - FT232RL
Data bits
7, 8
Stop bits
1, 2
Baud rate
115.2 Kbit/s
Parity bit
Even, Mark, No, Odd, Space
FIFO (First In, First Out)
256 B
Certification
CE, FCC
Compatible operating systems
Windows CE (4.2, 5.0, 6.0), XP Embedded, 98SE, 2000, XP, Vista, 7, 8, 8.1, 10, 11 Windows Server 2003, 2008 R2, 2012, 2012 R2, 2016, 2019 macOS 10.6 to 10.15, 11.0, 12.0, 13.0 Linux Kernel 3.0.x
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Operational conditions
Relative humidity
5 - 95%
Weight & dimensions
Width
41.5 mm
Depth
45 mm
Height
22 mm
Weight
90 g
Packaging data
Package width
145 mm
Package depth
175 mm
Package height
32 mm
Package weight
176 g
Packaging content
Manual
Yes
Drivers included
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
80 pc(s)
Master (outer) case width
450 mm
Master (outer) case length
525 mm
Master (outer) case height
345 mm
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)