location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 5040 AMD G T48E 54.6 cm (21.5") 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S001W5040AIOTOSPCOIPEMEA_SPL_DOS show
Show alternative article codes used in the online market place
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Dell Wyse’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 02:42:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dell Wyse 5040 AMD G T48E 54.6 cm (21.5") 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One thin client Black, Silver 90 W
  • - AMD G T48E 1.4 GHz
  • - 54.6 cm (21.5") Full HD 1920 x 1080
  • - 2 GB DDR3-SDRAM
  • - 8 GB Flash
  • - AMD Radeon HD 6250
  • - Ethernet LAN 10,100,1000 Mbit/s
More>>>
Short summary description Dell Wyse 5040 AMD G T48E 54.6 cm (21.5") 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Black, Silver:
This short summary of the Dell Wyse 5040 AMD G T48E 54.6 cm (21.5") 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 5040, 54.6 cm (21.5"), Full HD, AMD G, 2 GB, 8 GB, Black, Silver

Long summary description Dell Wyse 5040 AMD G T48E 54.6 cm (21.5") 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Black, Silver:
This is an auto-generated long summary of Dell Wyse 5040 AMD G T48E 54.6 cm (21.5") 1920 x 1080 pixels All-in-One thin client 2 GB DDR3-SDRAM 8 GB Flash Black, Silver based on the first three specs of the first five spec groups.

Dell Wyse 5040. Product type: All-in-One thin client. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: AMD G, Processor frequency: 1.4 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6250. Built-in camera. Product colour: Black, Silver

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
AMD
Processor family *
AMD G
Processor model *
T48E
Processor cores
2
Processor threads
2
Processor frequency *
1.4 GHz
Processor cache
1 MB
Processor cache type
L2
64-bit computing
Yes
Thermal Design Power (TDP)
18 W
Memory types supported by processor
DDR3-SDRAM
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
8 GB
Storage media *
Flash
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon HD 6000
On-board graphics card model *
AMD Radeon HD 6250
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera signal format
720p
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
Ports & interfaces
DisplayPorts quantity
1
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Product colour *
Black, Silver
Cable lock slot
Yes
Cable lock slot type
Kensington
On/off button
Yes
Performance
Product type *
All-in-One thin client
Placement supported
Horizontal
Software
Operating system installed *
No
Operating system language
Multilingual
Power
AC adapter power
90 W
AC adapter frequency
50/60 Hz
AC adapter output voltage
19.5 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
531 mm
Width (without stand)
531 mm
Depth (without stand)
45 mm
Height (without stand)
343 mm
Weight (without stand)
3.58 kg
Package width
590 mm
Package depth
190 mm
Package height
490 mm
Package weight
7.95 kg
Certificates
Compliance certificates
RoHS
Packaging content
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
AC adapter included
Yes
Quick start guide
Yes
Cables included
AC
Power cord included
Yes
Manual
Yes
Other features
3D
No
Supported protocols
Citrix ICA, HDX 3D & 3D Pro Microsoft RDP 8.0 VMware View with PCoIP vWorkspace
Operating system note
Zero PCoIP
Autonomy mode
No
Detachable display
No
Stand type
Height adjustable stand