location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP V20 computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1H850AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 11:26:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP V20 computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get lifelike color and sharp details for everything you do on a 19.5" diagonal HD+ screen.
  • - Quickly connect to your devices and additional monitors through the HDMI and VGA ports and get smooth visuals.
  • - See your screen in a whole new light with HP Low Blue Light for more comfortable viewing, then tilt the screen up to 5° forward or 20° backward for your best viewing position.
Warranty: 1 year parts and labour limited warranty.
Long product name HP V20 computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ LCD Black :
The long product name of HP V20 computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V20 HD+ Monitor
More>>>
HP V20 computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ LCD Black:
The official description of HP V20 computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An everyday monitor that's easy on you.
Browse the web, stream your shows, and get some work done on the space-saving HP V20 HD+ Monitor that adjusts to your comfort needs and delivers vivid picture quality and expansive views in highly affordable style.

Short summary description HP V20 computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ LCD Black:
This short summary of the HP V20 computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP V20, 49.5 cm (19.5"), 1600 x 900 pixels, HD+, LCD, 5 ms, Black

Long summary description HP V20 computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ LCD Black:
This is an auto-generated long summary of HP V20 computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ LCD Black based on the first three specs of the first five spec groups.

HP V20. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. VESA mounting. Product colour: Black

Crisp image clarity for all your content.

Get lifelike color and sharp details for everything you do, from answering e-mails, checking your social feeds, and working on documents to watching the latest shows, on a 19.5" diagonal HD+ screen.

Modern connectivity.

Quickly connect to your devices and additional monitors through the HDMI and VGA ports and get smooth visuals, no dongles required.

Personalize your comfort settings.

See your screen in a whole new light with HP Low Blue Light, which shifts the color spectrum for more comfortable viewing for your next binge watch or marathon project. Tilt the screen up to 5° forward or 20° to find your best viewing position.

Adjust your view

Adjust the screen to your personal preference with a 5-degree forward or 23-degree backward tilt.

Low blue light

Using the Low Blue Light mode subtly shifts your display’s colors to a warmer spectrum, while making whites more natural and putting less strain on your eyes.

TN panel

Enjoy the latest action movie or high-octane video game with the low pixel latency and snappy response times of this TN panel.

Display
Display diagonal *
49.5 cm (19.5")
Display resolution *
1600 x 900 pixels
HD type *
HD+
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900 (WXGA+), 1600 x 900
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
90°
Viewing angle, vertical
50°
Viewable size, horizontal
43.2 cm
Viewable size, vertical
24 cm
Digital horizontal frequency
30 - 70 kHz
Digital vertical frequency
50 - 60 Hz
Surface hardness
3H
Colour depth
8 bit
Performance
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Built-in microphone
No
Design
Market positioning *
Home
Product colour *
Black
Country of origin
China
Certification
Australian-New Zealand MEPS; BIS; BSMI; CB; CCC; CE; CEL; cTUVus; EAC; Energy Star; ErP; E-standby; FCC; ICES; KC/KCC; Mexico CoC; MSIP; PSB; RCM; S-Mark; TCO Certified; VCCI; Vietnam MEPS; WEEE; ISC; South Africa Energy; ISO 9001; TUS-GS; EC1062; HDMI/DP Certification; WW application
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio input
No
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
No
Pivot
No
Swivelling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Power
Energy efficiency class (SDR) *
C
Energy consumption (SDR) per 1000 hours *
9 kWh
Power consumption (typical) *
15 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
European Product Registry for Energy Labelling (EPREL) code
298186
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
462.6 mm
Depth (with stand)
190 mm
Height (with stand)
353.6 mm
Weight (with stand)
2.81 kg
Width (without stand)
462.6 mm
Depth (without stand)
49.2 mm
Height (without stand)
278.7 mm
Packaging data
Package width
543 mm
Package depth
136 mm
Package height
349 mm
Package weight
3.86 kg
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Logistics data
Harmonized System (HS) code
85285210
Technical details
Compliance certificates
CE
Other features
Energy efficiency class (old)
A+
Weight
2.81 kg
Height
278.7 mm
Width
462.6 mm
Depth
49.2 mm
Country Distributor
France 2 distributor(s)
Polska 1 distributor(s)