location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 220BS battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BATTERY CHARGER 220BS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13596
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:23:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: two year manufacturers warranty period beginning from the purchase date
Long product name Trust 220BS battery charger :
The long product name of Trust 220BS battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BATTERY CHARGER 220BS 4AA
More>>>
Trust 220BS battery charger:
The official description of Trust 220BS battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Battery charger for Ni-MH and Ni-Cd rechargeable battery types
Recharge 2x2 AA/AAA size batteries
Compact and space saving design
Ideal for digital cameras and other battery consuming devices
Including 4 high power AA NiMH 1800mAh rechargeable batteries

Short summary description Trust 220BS battery charger:
This short summary of the Trust 220BS battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Trust BATTERY CHARGER 220BS, 1800 mAh

Long summary description Trust 220BS battery charger:
This is an auto-generated long summary of Trust 220BS battery charger based on the first three specs of the first five spec groups.

Trust BATTERY CHARGER 220BS. Battery capacity: 1800 mAh

Features
Number of batteries supported *
2
Battery
Battery capacity
1800 mAh
Brand Image Product code Product Stock Price from
Trust 223BS battery charger Trust 223BS battery charger
(show image)
14032 Battery Charger 223BS 0.00
(excl. VAT)
0 (incl. VAT)
Trust 440PQ QUICK BATTERYCHARGER battery charger Trust 440PQ QUICK BATTERYCHARGER battery charger
(show image)
13881 440PQ QUICK BATTERYCHARGER 0.00
(excl. VAT)
0 (incl. VAT)
Trust QUICK 420BQ battery charger Trust QUICK 420BQ battery charger
(show image)
13595 BATTERY CHARGER QUICK 420BQ 0.00
(excl. VAT)
0 (incl. VAT)