location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks AiO600 1.8TB SAS Europe Storage System

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks AiO600 1.8TB SAS Europe Storage System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG727A show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HPE
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:09:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: HP basic Softwareprovides that the Software media will be free of physical defects for a period of ninety (90) days from delivery. In addition to this basic SoftwareHP also includes, as part of the product, a 1 year, Software Support Carepack that provides phone in support for 9hrs/day, 5 days/week for all the bundled software including the WSS2003 R2 operating system including the iSCSI functionality, the Data Protector Express software, and the enhanced All-in-One Storage Manager (ASM) GUI
More>>>
Short summary description HPE StorageWorks AiO600 1.8TB SAS Europe Storage System:
This short summary of the HPE StorageWorks AiO600 1.8TB SAS Europe Storage System data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks AiO600 1.8TB SAS Europe Storage System

Long summary description HPE StorageWorks AiO600 1.8TB SAS Europe Storage System:
This is an auto-generated long summary of HPE StorageWorks AiO600 1.8TB SAS Europe Storage System based on the first three specs of the first five spec groups.

HPE StorageWorks AiO600 1.8TB SAS Europe Storage System

Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 03:04:05
Uk has collected 2 expert reviews for HPE StorageWorks AiO600 1.8TB SAS Europe Storage System and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-08-10 03:04:05
HP delivers an interesting spin on iSCSI, with good automated data-migration tools and a choice hardware platform HP has traditionally preferred to rub shoulders with mid-sized businesses and enterprises for its network storage products. But the lates...
83%
crn.com
Updated:
2011-08-10 03:04:03
Smaller businesses want their data to be as safe as enterprises data. The problem is that smaller businesses dont generally have a high-level IT staff on hand to manage complex equipment. Thats why the HP StorageWorks All-in-One Storage Systems, int...
0%
Brand Image Product code Product Stock Price from
HPE

HPE ProLiant MSA60 Storage server Rack (2U) HDD
(show image)
418408-B21 MSA60 0.00
(excl. VAT)
0 (incl. VAT)