Toshiba logo

Toshiba 500 GB External USB Hard Drive

Product code:
Icecat Product ID:
Data-sheet quality:
created by Toshiba
Product views:
126817
Info modified on:
04 Apr 2019, 07:46:27
Warranty:
1 year
Long product name Toshiba 500 GB External USB Hard Drive:

3.5'' Hard Drive: - 7200 rpm for high-performance, 16 MB data buffer - Fanless design for near-silent operation - Horizontal or vertical placement - Easy data backup via PushButton™ Backup - Password security to prevent unauthorised access - RoHS-compliant version - UK cable System Requirements: - PC with minimum 233 MHz, Pentium or equivalent (Celeron, AMD, etc.), Windows® XP/2000, available USB 2.0 port

Short summary description Toshiba 500 GB External USB Hard Drive:

Toshiba 500 GB External USB Hard Drive, 7200 RPM, 16 MB

Long summary description Toshiba 500 GB External USB Hard Drive:

Toshiba 500 GB External USB Hard Drive. HDD speed: 7200 RPM, Storage drive buffer size: 16 MB

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.