Toshiba logo

Toshiba Dynadock - Universal USB Docking Station with Video (VGA) Phase 2

Data-sheet quality:
created/standardized by Icecat
Product views:
126625
Info modified on:
21 Jun 2023, 09:26:34
Warranty:
1 Year
Long product name Toshiba Dynadock - Universal USB Docking Station with Video (VGA) Phase 2:

Dynadock - Universal USB Docking Station + Video (VGA)

Short summary description Toshiba Dynadock - Universal USB Docking Station with Video (VGA) Phase 2:

Toshiba Dynadock - Universal USB Docking Station with Video (VGA) Phase 2, 10,100 Mbit/s, AC, 45 x 78 x 222 mm, Supports hot plug function

Long summary description Toshiba Dynadock - Universal USB Docking Station with Video (VGA) Phase 2:

Toshiba Dynadock - Universal USB Docking Station with Video (VGA) Phase 2. Ethernet LAN data rates: 10,100 Mbit/s. Power supply type: AC. Dimensions (WxDxH): 45 x 78 x 222 mm, I/O ports: Supports hot plug function

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.