location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic E70 monitor CRT 43.2 cm (17") White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E70
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Viewsonic E70 monitor CRT 43.2 cm (17") White :
The long product name of Viewsonic E70 monitor CRT 43.2 cm (17") White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17", 1280 x 1024 @ 67Hz, 4:3, VGA, 75W, 14kg, White
More>>>
Viewsonic E70 monitor CRT 43.2 cm (17") White:
The official description of Viewsonic E70 monitor CRT 43.2 cm (17") White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

17" (16" viewable) Monitor

ViewSonic®, again with the E70 sets the standard for price performance leadership. The E70 is the ideal choice for SoHo (small office/home office) or educational users. With a 17" (16" viewable) screen, 0.27mm dot pitch and a maximum resolution of 1280 x 1024, the E70 delivers crisp, sharp, colourful images for business, educational applications, general graphics and internet browsing. Intuitive digital controls makes screen adjustments easy in both PC or Mac® environments, whilst thanks to Windows®, Plug & Play ensures a worry free set-up.

Short summary description Viewsonic E70 monitor CRT 43.2 cm (17") White:
This short summary of the Viewsonic E70 monitor CRT 43.2 cm (17") White data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic E70, 43.2 cm (17"), 23 cm, 31 cm, 50 - 160 Hz, 30 - 70 kHz, 0.27 x 0.27 mm

Long summary description Viewsonic E70 monitor CRT 43.2 cm (17") White:
This is an auto-generated long summary of Viewsonic E70 monitor CRT 43.2 cm (17") White based on the first three specs of the first five spec groups.

Viewsonic E70. Display diagonal: 43.2 cm (17"), Viewable size, vertical: 23 cm, Viewable size, horizontal: 31 cm. Maximum resolution: 1280 x 1024 pixels. Input type: D-sub. Power consumption (typical): 75 W, Power requirements: 90 - 264V, 50/60Hz. Certification: CE, CB, TÜV/GS, TÜV/Ergo, MPRII, UL, cUL, DHHS, FCC-B, ICES-003, Argentina-TÜV/S, NOM, PSB,...

Display
Surface treatment
Anti-glare, anti-static, AR coat (TM=46%)
Viewable size, vertical
23 cm
Viewable size, horizontal
31 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 70 kHz
Display diagonal *
43.2 cm (17")
Pixel pitch
0.27 x 0.27 mm
Display resolution
Maximum resolution
1280 x 1024 pixels
Ports & interfaces
Plug and Play
Yes
I/O ports
Signal 15-pin mini D-sub, attached cable Power 3-pin plug (IEC320
Input type
D-sub
Management features
User controls
Power on/off, Key 1, Key 2, up, down, Contrast, Brightness, Recall, H/V Size, H/V Position, Degauss, ViewMeter, Language, Zoom & ViewMatch colour
Ergonomics
Mounting interface
Plug & Play
Power
Power consumption (typical)
75 W
Power requirements
90 - 264V, 50/60Hz
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
CE, CB, TÜV/GS, TÜV/Ergo, MPRII, UL, cUL, DHHS, FCC-B, ICES-003, Argentina-TÜV/S, NOM, PSB, C-tick, BSMI
Weight & dimensions
Depth
402 mm
Height
425 mm
Width
410 mm
Weight
14 kg
Packaging content
Cables included
AC
Technical details
Product colour
White
Country Distributor
United Kingdom 1 distributor(s)