location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech C505 HD WEBCAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C505 HD WEBCAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-001364 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206093690
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 392134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech C505 HD WEBCAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Logitech C505 delivers crisp video quality with widescreen HD 720p / 30 fps resolution, 60 degree diagonal field of view, fixed focus, and auto light correction that adjusts to personal meeting spaces
  • - The webcamera with microphone features a single, omnidirectional mic with noise-reduction technology and is engineered to support clear conversation up to 3 meters away, even in busy environments
  • - C505 basic webcam offers a range of versatile mounting possibilities with its extra-long USB-A cable and universal clip; position it securely on a laptop, desktop, or elsewhere up to 7 ft / 2 m away
Warranty: 2 years
Long product name Logitech C505 HD WEBCAM :
The long product name of Logitech C505 HD WEBCAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C505 HD WEBCAM
More>>>
Logitech C505 HD WEBCAM:
The official description of Logitech C505 HD WEBCAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Step up from built-in laptop optics with a webcam that delivers crisp, smooth and colorful widescreen HD 720p video with a 60° diagonal field of view, fixed focus and auto light correction that adjusts to the illumination of any meeting space.

The single, omnidirectional mic features noise-reduction technology and is engineered to support clear, natural conversation up to 3 meters away, even in busy environments like open workspaces and classrooms. Plus, the extra-long USB-A cable and universal clip let you position the webcam on your computer or mount up to 7 ft/2 m away.

Short summary description Logitech C505 HD WEBCAM:
This short summary of the Logitech C505 HD WEBCAM data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech C505 HD WEBCAM, 1280 x 720 pixels, 30 fps, 1280x720@30fps, 720p, 60°, USB

Long summary description Logitech C505 HD WEBCAM:
This is an auto-generated long summary of Logitech C505 HD WEBCAM based on the first three specs of the first five spec groups.

Logitech C505 HD WEBCAM. Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps, Resolution at capture speed: 1280x720@30fps. Interface: USB, Product colour: Black, Mounting type: Clip. Windows operating systems supported: Windows 7, Mac operating systems supported: Mac OS X 10.10 Yosemite, Other operating systems supported: ChromeOS. Width: 72.9 mm, Depth: 24.2 mm, Height: 31.9 mm. Package width: 52.2 mm, Package depth: 101.5 mm, Package height: 81 mm

Performance
Maximum video resolution *
1280 x 720 pixels
Maximum frame rate
30 fps
Resolution at capture speed
1280x720@30fps
Supported video modes
720p
Face tracking *
No
Diagonal field of view
60°
Design
Built-in microphone *
Yes
Number of microphones
1
Microphone direction type
Omnidirectional
Interface *
USB
Product colour *
Black
Mounting type *
Clip
Built-in flash *
No
USB powered
Yes
Cable length
2 m
Software
Windows operating systems supported
Windows 7
Software
Mac operating systems supported
Mac OS X 10.10 Yosemite
Other operating systems supported
ChromeOS
Weight & dimensions
Width
72.9 mm
Depth
24.2 mm
Height
31.9 mm
Weight
75 g
Packaging data
Quantity
1
Package width
52.2 mm
Package depth
101.5 mm
Package height
81 mm
Package weight
151.8 g
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
214 mm
Master (outer) case length
223 mm
Master (outer) case height
95 mm
Master (outer) case gross weight
1.41 kg
Country Distributor
Nederland 3 distributor(s)
United Kingdom 6 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech C505 HD WEBCAM:
Disclaimer

© 2020 Logitech. Logitech, Logi and the Logitech logo are trademarks or registered trademarks of Logitech Europe S.A. and/or its affiliates in the U.S. and other countries.

All other trademarks are the property of their respective owners.