icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
ErgoXS logo

ErgoXS ErgoFrame whiteboard 218 x 128 mm

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39284
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5 year ErgoXS warranty, also on our custom-made products
Long product name ErgoXS ErgoFrame whiteboard 218 x 128 mm:

ErgoFrame - Trolley for interactive whiteboard

Short summary description ErgoXS ErgoFrame whiteboard 218 x 128 mm:

ErgoXS ErgoFrame, 218 x 128 mm

Long summary description ErgoXS ErgoFrame whiteboard 218 x 128 mm:

ErgoXS ErgoFrame. Working area: 218 x 128 mm, Product colour: White. Width: 128 mm, Height: 168 mm, Height adjustment: 50 cm

Specs
Recommended products
Similar products
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.