location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP600R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1452B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999358963
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - A4 14.8 ppm
  • - Colour copying Mono scanning
  • - USB port Wi-Fi Ethernet LAN
  • - 10.3 kg
Long product name Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi :
The long product name of Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP600R
More>>>
Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi:
The official description of Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless ready All-in-One mini photo lab with 6.3cm colour TFT screen

Easy home networking
This advanced Photo All-in-One offers built-in wireless (802.11g/b) and wired (Ethernet) connectivity, so everyone in the home can share photo lab quality printing and scanning. Set up is quick and simple, into a new or existing network.

Intuitive PC-free operation
The crystal clear 6.3cm TFT screen and Easy-Scroll Wheel make operation easier than ever before. Simply spin the Easy-Scroll Wheel to select options on the screen. View, select, edit and print digital photos at a touch - or copy and scan effortlessly - via the user-friendly interface.

Superior photo print quality
The 9600x2400dpi print resolution ensures detailed and vibrant photo prints, using Canon's FINE print head which delivers microscopic ink droplets as small as 1pl. ContrastPLUS technology with an additional dye based black ink brings extra depth and contrast to photos.

High speed photo printing and copying
Print a photo lab quality 10x15cm borderless photo in approximately 28 seconds in Standard mode - with fast borderless photo printing up to A4. Copy at up to 30cpm in mono and up to 24cpm in colour. Dual Colour Gamut Processing Technology ensures faithful re-prints when making copies of your photos.

Direct camera, card and phone photo printing
Print photos directly from PictBridge compatible cameras, camcorders and memory cards without connecting to a PC. Or print photos direct from mobile phones via the IrDA interface or the optional Bluetooth® Unit.

High quality scanning
The built-in scanner has a 2400x4800dpi resolution for crisp, clear colour scans. A USB2.0 Hi-Speed interface speeds up image transfer to your PC.

Advanced media handling
Take advantage of direct printing onto inkjet printable DVDs and CDs, automatic double-sided printing and two paper trays for holding both photo and standard paper.

Long-lasting prints
Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability up to 100 years to preserve your memories. By using the FINE print head, genuine Canon inks and genuine Canon photo papers, the system provides you with long-lasting, beautiful photo prints.

Economical Single Ink system
All ink tanks can be replaced separately, minimising ink wastage. LEDs built into the ink tanks flash to give an immediate visual indication if a colour is running low or has run out.

Short summary description Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi:
This short summary of the Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP600R, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, Mono scanning, A4

Long summary description Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MP600R. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 11.6 ppm. Copying: Colour copying. Scanning: Mono scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
14.8 ppm
Print speed (colour, normal quality, A4/US Letter)
11.6 ppm
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
24 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
5
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Borderless printing media sizes
A4
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
CF, miniSD, MMC, MS Duo, MS PRO Duo, SD, xD
Minimum system requirements
CD-ROM
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
6.3 cm (2.48")
Power
Power consumption (average operating)
17 W
Power consumption (standby)
4 W
Power consumption (off)
0.8 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
550 MB
Minimum processor
Pentium II, 300MHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10.3 kg
Packaging content
Bundled software
MP Navigator, Easy-WebPrint, Easy-PhotoPrint, CD LabelPrint, ScanSoft OmniPage SE, ArcSoft PhotoStudio
Other features
Networking features
WLAN, Ethernet, Fast Ethernet
Dimensions (WxDxH)
450 x 389 x 194 mm
Power requirements
AC 100-240V, 50/60Hz
Standard media sizes
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm
Wireless technology
IEEE 802.11g/b
Compatible operating systems
Windows XP/2000 Pro SP2/ME/98, Mac OS X v.10.2.8 - v.10.4
PictBridge
Yes
Supported media weight(s)
64/105
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 05:20:01
Uk has collected 21 expert reviews for Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-06-26 05:20:00
The Canon Pixma MP600 is a solid multi-purpose device that combines a printer, scanner, and media card reader at a reasonable price of $299. It lacks a built-in fax, making it problematic for office use, and serious photographers will bemoan the fact t...
Good High print quality, fast print speeds, dual paper trays, built-in duplexer...
Bad No fax capability or ADF, lacks film scanning The Final Word The Canon Pixma MP600 is an excellent printer and a solid copier that delivers top-notch print quality at high speeds. If you dont need fax and can live without an automatic document feeder...
Bottom line The Canon Pixma MP600 is an excellent printer and a solid copier that delivers top-notch print quality at high speeds. If you dont need fax and can live without an automatic document feeder and film scanning, the MP600 is a solid choice for everything...
80%
pcadvisor.co.uk
Updated:
2015-06-26 05:20:00
The Canon Pixma MP600 is a solid multipurpose device that combines a printer, scanner, and media card reader at a reasonable price. It lacks a built-in fax, making it problematic for office use, and serious photographers will bemoan the fact that it...
Bottom line The Canon Pixma MP600 is an excellent printer and a solid copier that delivers top-notch print quality at high speeds. If you dont need fax and can live without an automatic document feeder and film scanning, the MP600 is a solid choice for everythin...
80%
pcauthority.com.au
Updated:
2015-06-26 05:20:00
A well-built machine with great print quality. The scanner is sufficient for everything but photo work.
83%
goodgearguide.com.au
Updated:
2015-06-26 05:20:00
It may not look pretty, but underneath its boxy exterior the MP600R has plenty of useful features that make it a great all-round multifunction centre for the home or small office.
Good Automatic duplex, wireless printing, two paper trays, CD/DVD printing...
Bad Wireless networking setup is cumbersome, no scan-to button The Final Word It may not look pretty, but underneath its boxy exterior the MP600R has plenty of useful features that make it a great all-round multifunction centre for the home or small office.
Bottom line It may not look pretty, but underneath its boxy exterior the MP600R has plenty of useful features that make it a great all-round multifunction centre for the home or small office.
80%
alphr.com
Updated:
2015-06-26 05:20:00
A well-built machine with great print quality. The scanner is sufficient for everything but photo work Weve come to expect good things from modern inkjets - even sub-£100 machines can be capable of labs-quality photos, and some multifunction versions...
83%
printerinfo.com
Updated:
2015-06-26 05:20:00
The Canon PIXMA MP600 is a well-priced, mid-range photo printer that also includes scan and copy functions, providing good value for money. It retails for $179, and that is slightly cheaper than similar printers from Kodak and HP. Users can print from...
Good Pleasing design, Easy to operate and intuitive onunit controls and menu, Sturdy, selfholding top door, Easy cartridge installation, Well written, clear User’s Manual...
Bad Ink management tool doesnt provide much information on ink levels, Only English instructions.
Bottom line The Canon Pixma MP600 is an efficient, quiet all-in-one photo printer that has respectable performance times and good print color quality. Its scanning resolution is decent, but the images it produces have significant color errors and saturation is rat...
0%
smartcomputing.com
Updated:
2015-06-26 05:20:00
For several months, I’ve been compiling recipes for a cookbook of my family’s favorite recipes. I’ve amassed about 100 recipes for dishes we’ve shared at family feasts. I thought scrounging for recipes and entering information in the cookbook soft...
0%
whatdigitalcamera.com
Updated:
2015-06-26 05:20:00
The Canon Pixma MP600 is a large and imposing beast, but it’s also stylish and beautifully constructed. The lift-up screen that reveals the control panel is a gem of a design, for example, as is the way its various flaps and doors close...
91%
Laptopmag.com
Updated:
2015-06-26 05:20:00
Stunning print quality comes at a high price.
Bottom line Whether youre looking for a business or home photo printer, the Canon Pixma MP600 offers lush colors, attention to detail, and unbeatable speeds. The printer is at the high end of the price range for this roundup. But rest assured: These prints are wo...
90%
pcworld.com_techhive.com
Updated:
2015-06-26 05:20:00
Canon Pixma MP600 This easy-to-use MFP delivers high-quality prints and copies at fast speeds. The Canon Pixma MP600 is a solid multipurpose device that combines a printer, scanner, and media card reader at a reasonable price of $200 (as of 10/25/06)...
Good High print quality, fast print speeds, Dual paper trays; builtin duplexer...
Bad No fax capability or ADF, Lacks film scanning...
Bottom line This easy-to-use MFP delivers high-quality prints and copies at fast speeds.
83%
v3.co.uk
Updated:
2015-06-26 05:20:00
Splash out a few extra quid and bag yourself a fantastic all-in-one printing device...
80%
pcmag.com
Updated:
2015-06-26 05:20:01
The Canon Pixma MP600 Photo All-In-One printer ($199.99 direct) proves that Canon sees no reason to mess with a successful formula. Modeled closely on last years Editors Choice Pixma MP500—which it replaces in Canons line—the MP600 costs the s...
Good Fast. High-quality output. Prints, scans (including scanning to e-mail), and works as a standalone copier.
Bad Printing full-page graphics on plain paper tends to make the paper curl.
Bottom line The Canon Pixma MP600 is a three-function all-in-one that combines a fast, high-quality printer and a scanner to offer printing, scanning, and standalone copying...
80%
trustedreviews.com
Updated:
2015-06-26 05:20:01
With the release of the PIXMA MP600, Canon demonstrates there's still innovation to be seen in the design of all-in-one devices. New ideas, particularly in the design of the machine's operating system and the positioning of its control panel, make it an i...
80%
Brand Image Product code Product Stock Price from
Canon PIXMA MP980 Inkjet A4 26 ppm Canon PIXMA MP980 Inkjet A4 26 ppm
(show image)
2922B007 MP980 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP620 Inkjet A4 26 ppm Canon PIXMA MP620 Inkjet A4 26 ppm
(show image)
2921B006 MP620 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP630 Inkjet A4 25 ppm Canon PIXMA MP630 Inkjet A4 25 ppm
(show image)
2920B006 MP630 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP-260 Inkjet A4 19 ppm Canon PIXMA MP-260 Inkjet A4 19 ppm
(show image)
2917B009 MP-260 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP-240 Inkjet A4 19 ppm Canon PIXMA MP-240 Inkjet A4 19 ppm
(show image)
2911B009 MP-240 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP190 Inkjet A4 19 ppm Canon PIXMA MP190 Inkjet A4 19 ppm
(show image)
2910B006 MP190 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14.8 ppm Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14.8 ppm
(show image)
1451B002 MP600 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14.8 ppm Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14.8 ppm
(show image)
CH1451B007 MP600 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14.8 ppm Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14.8 ppm
(show image)
1451B008 MP600 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14.8 ppm Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14.8 ppm
(show image)
1451B022 MP600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)