location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC‑F100 large format printer Wi-Fi Inkjet Colour 600 x 1200 DPI A4 (210 x 297 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC‑F100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ80302
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946690674
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2024 18:07:07
The date of the most recent change of this product data-sheet in Icecat.
Epson C11CJ80302 user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson SureColor SC‑F100 large format printer Wi-Fi Inkjet Colour 600 x 1200 DPI A4 (210 x 297 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 600 x 1200 DPI Colour
  • - A4 (210 x 297 mm) Printing colours: Black, Cyan, Yellow, Magenta
  • - USB port Ethernet LAN Wi-Fi
More>>>
Short summary description Epson SureColor SC‑F100 large format printer Wi-Fi Inkjet Colour 600 x 1200 DPI A4 (210 x 297 mm) Ethernet LAN:
This short summary of the Epson SureColor SC‑F100 large format printer Wi-Fi Inkjet Colour 600 x 1200 DPI A4 (210 x 297 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC‑F100, Inkjet, 600 x 1200 DPI, Black, Cyan, Yellow, Magenta, A4 (210 x 297 mm), White, Philippines

Long summary description Epson SureColor SC‑F100 large format printer Wi-Fi Inkjet Colour 600 x 1200 DPI A4 (210 x 297 mm) Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC‑F100 large format printer Wi-Fi Inkjet Colour 600 x 1200 DPI A4 (210 x 297 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC‑F100. Print technology: Inkjet, Maximum resolution: 600 x 1200 DPI, Printing colours: Black, Cyan, Yellow, Magenta. Maximum print size: A4 (210 x 297 mm). Product colour: White, Country of origin: Philippines. AC input voltage: 100-240 V. Width: 375 mm, Depth: 347 mm, Height: 187 mm

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
600 x 1200 DPI
Number of print cartridges *
4
Printing colours *
Black, Cyan, Yellow, Magenta
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A4 (210 x 297 mm)
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
Yes
Performance
Product colour *
White
Built-in display *
Yes
Performance
Country of origin
Philippines
Power
AC input voltage
100-240 V
Weight & dimensions
Width
375 mm
Depth
347 mm
Height
187 mm
Weight
4.6 kg
Packaging data
Package width
437 mm
Package depth
510 mm
Package height
277 mm
Package weight
7.45 kg
Other features
Ink drop
3.8
Logistics data
Products per pallet
14 pc(s)
Quantity per pack
1 pc(s)
Products per pallet (UK)
28 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)