location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sweex Earphones Pro Metal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sweex Check ‘Sweex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Earphones Pro Metal Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HM102
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717534005716
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sweex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sweex Earphones Pro Metal Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headphones
  • - Wired
  • - Intraaural 20 - 20000 Hz 32 Ω 110 dB
Long product name Sweex Earphones Pro Metal Black :
The long product name of Sweex Earphones Pro Metal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Earphones Pro Metal Black
More>>>
Short summary description Sweex Earphones Pro Metal Black:
This short summary of the Sweex Earphones Pro Metal Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sweex Earphones Pro Metal Black, Wired, 20 - 20000 Hz, Headphones, Black

Long summary description Sweex Earphones Pro Metal Black:
This is an auto-generated long summary of Sweex Earphones Pro Metal Black based on the first three specs of the first five spec groups.

Sweex Earphones Pro Metal Black. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 0.94 m, Product colour: Black

Brand Image Product code Product Stock Price from
ARCTIC E221-WM (White) - In-ear headphones with Microphone ARCTIC E221-WM (White) - In-ear headphones with Microphone
(show image)
ORACO-ERM16-GBA01 E221-WM (White) - In-ear headphones with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E221-W (White) - In-ear headphones ARCTIC E221-W (White) - In-ear headphones
(show image)
ORACO-ER015-GBA01 E221-W (White) - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E221-B (Black) - In-ear headphones ARCTIC E221-B (Black) - In-ear headphones
(show image)
ORACO-ER013-GBA01 E221-B (Black) - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E101 - In-ear headphones ARCTIC E101 - In-ear headphones
(show image)
ORACO-ER012-GBA01 E101 - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)