Samsung logo

Samsung SE-S184M DVD±R/RW Drive Writemaster optical disc drive Internal Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117871
Info modified on:
24 Feb 2023, 14:13:45
Long product name Samsung SE-S184M DVD±R/RW Drive Writemaster optical disc drive Internal Black:

SE-S184M DVD±R/RW Drive Writemaster

Samsung SE-S184M DVD±R/RW Drive Writemaster optical disc drive Internal Black:

Features
- DVD±R/RW and DVD-RAM Drive is a new innovative product which provides powerfull data storage.
- Lead free: Eco-product.
- Magic Speed Function: Able to choose the reading speed for the best PC environment.
- Double Layer DVD+R 8x, DVD-R 8x.
- Double OPC (Optimum Power Control) Technology.
- SAT: Automatically adjusts the speed optimized for the disc quality.
- Tilt Actuator Compensation Technology.
- Buffer Under Run Free Technology.
- LightScribe - direct disc labeling technology.

Short summary description Samsung SE-S184M DVD±R/RW Drive Writemaster optical disc drive Internal Black:

Samsung SE-S184M DVD±R/RW Drive Writemaster, Black, 2 MB, 48x, 18x, 32x, 18x

Long summary description Samsung SE-S184M DVD±R/RW Drive Writemaster optical disc drive Internal Black:

Samsung SE-S184M DVD±R/RW Drive Writemaster. Product colour: Black. Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 40x, CD-RW read speed: 40x, CD-ROM read speed: 48x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.