location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22x computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6ML40AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808538124 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:12:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2021
Product end of life date
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 22x computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Eliminate screen tearing and motion blur with a 144Hz refresh rate and 1ms response time[1].
  • - Experience the difference of fluid, stutter-free gameplay display with AMD® FreeSyncTM[2] technology.
  • - No need to buy external speakers – high-quality sound is built-right-in, with integrated speakers.
Warranty: 2 years limited warranty
Long product name HP 22x computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The long product name of HP 22x computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

54.61 cm (21.5”), FHD (1920 x 1080 @ 144 Hz), 16:9, 270 cd/m², 1000:1 static, 9000000:1 dynamic, 1 ms (with overdrive)
More>>>
HP 22x computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
The official description of HP 22x computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A faster way to see the action. Display your gaming skills. A fast, vibrant display with gaming essentials.
The HP 22x Display has all the essentials for faster action. Enjoy smooth, stutter-free visuals that respond as fast as you do - thanks to a 144Hz refresh rate[1] and AMD® FreeSync™[2] technology. At 54.61 cm (21.5”), this Full HD[3] screen with built-in speakers brings your entertainment up a notch.

Short summary description HP 22x computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the HP 22x computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22x, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description HP 22x computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP 22x computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP 22x. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
TN
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
270 cd/m²
Response time
1 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
9000000:1
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.247 x 0.247 mm
Viewable size, horizontal
26.8 cm
Viewable size, vertical
47.6 cm
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Market positioning *
Gaming
Product colour *
Black
Country of origin
China
Certification
Australian-New Zealand MEPS; BIS; BSMI; CB; CCC; CE; CEL; C-Tick; cTUVus; EAC; E-standby; EUP Lot-6; FCC; ICES; ISO 9241-307; KC; KCC; PSB; TUV Bauart; VCCI; Vietnam MEPS; WEEE; ISC; Low blue light; UkrSEPRO; South Africa MEPS; Ukraine Energy labe
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Ports & interfaces
Audio input
No
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
17 kWh
Power consumption (typical) *
40 W
Power consumption (standby) *
0.5 W
Power consumption (average)
17 W
AC input voltage
100 - 240 V
AC input frequency
60 Hz
European Product Registry for Energy Labelling (EPREL) code
373928
Annual energy consumption
25 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, HDMI
Weight & dimensions
Width (with stand)
503 mm
Depth (with stand)
209.4 mm
Height (with stand)
384.4 mm
Weight (with stand)
3.9 kg
Width (without stand)
503 mm
Depth (without stand)
56 mm
Height (without stand)
304.2 mm
Packaging data
Package width
571 mm
Package depth
136 mm
Package height
389 mm
Other features
Energy efficiency class (old)
A
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Deutschland 1 distributor(s)
Disclaimer HP 22x computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] FreeSync™ is only available when it is connected on DisplayPort or HDMI port. FreeSync is an AMD® technology enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. Monitor, AMD® Radeon™ Graphics and/or AMD® A-Series APU compliant with DisplayPort™ Adaptive-Sync required. AMD® Catalyst™ 15.2 Beta (or newer) required. Adaptive refresh rates vary by display.
[3] Full high-definition (FHD) content required to view FHD images.
[4] High definition (HD) content is required to view high-definition images.