location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco PWR-C49E-300AC-F= network switch component Power supply

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PWR-C49E-300AC-F=
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWR-C49E-300AC-F=
Category:
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2020 14:42:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Cisco PWR-C49E-300AC-F= network switch component Power supply :
The long product name of Cisco PWR-C49E-300AC-F= network switch component Power supply. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Catalyst 4948E 300 W AC-Input Power Supply
More>>>
Short summary description Cisco PWR-C49E-300AC-F= network switch component Power supply:
This short summary of the Cisco PWR-C49E-300AC-F= network switch component Power supply data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco PWR-C49E-300AC-F=, Power supply, Blue, Grey, Catalyst 4948E-F, 300 W, 90 - 264 V, 47 - 63 Hz

Long summary description Cisco PWR-C49E-300AC-F= network switch component Power supply:
This is an auto-generated long summary of Cisco PWR-C49E-300AC-F= network switch component Power supply based on the first three specs of the first five spec groups.

Cisco PWR-C49E-300AC-F=. Product type: Power supply, Product colour: Blue, Grey. Compatibility: Catalyst 4948E-F. Total power: 300 W, AC input voltage: 90 - 264 V, AC input frequency: 47 - 63 Hz. Weight: 900 g

Brand Image Product code Product Stock Price from
Cisco

Cisco PWR-C49E-300AC-R= network switch component Power supply
(show image)
PWR-C49E-300AC-R PWR-C49E-300AC-R= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco PWR-C49-300DC network switch component Power supply
(show image)
PWR-C49-300DC PWR-C49-300DC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)