Tripp Lite logo

Tripp Lite TLP48USBCUFO surge protector White 4 AC outlet(s) 120 V 2.44 m

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52584
Info modified on:
19 Feb 2024, 22:47:46
Short summary description Tripp Lite TLP48USBCUFO surge protector White 4 AC outlet(s) 120 V 2.44 m:

Tripp Lite TLP48USBCUFO, 1080 J, 4 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 1800 W

Long summary description Tripp Lite TLP48USBCUFO surge protector White 4 AC outlet(s) 120 V 2.44 m:

Tripp Lite TLP48USBCUFO. Surge energy rating: 1080 J, AC outlets quantity: 4 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: White, Material: Plastic, Country of origin: China. Cable length: 2.44 m, Weight: 850 g, Width: 179.3 mm. Package width: 205 mm, Package depth: 95.2 mm, Package height: 210.1 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.