location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Hard Drive 3.5" DataTank USB 2.0 & FW400/FW800 2TB external hard drive 7200 RPM 3.5" Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hard Drive 3.5"
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DataTank USB 2.0 & FW400/FW800 2TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
29420
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:46:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Freecom Hard Drive 3.5" DataTank USB 2.0 & FW400/FW800 2TB external hard drive 7200 RPM 3.5" Black, Grey :
The long product name of Freecom Hard Drive 3.5" DataTank USB 2.0 & FW400/FW800 2TB external hard drive 7200 RPM 3.5" Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DataTank USB 2.0 & FW400/FW800 2TB
More>>>
Freecom Hard Drive 3.5" DataTank USB 2.0 & FW400/FW800 2TB external hard drive 7200 RPM 3.5" Black, Grey:
The official description of Freecom Hard Drive 3.5" DataTank USB 2.0 & FW400/FW800 2TB external hard drive 7200 RPM 3.5" Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A new definition of multiple-drive storage
The new Freecom DataTank provides you with up to 2 TeraByte (2000 GB) of hard drive storage capacity! The ideal platform to store all your valuable data on. The easy to use configuration tool allows you to choose between RAID 0 (striping, combines the capacity of both disks into one volume; you will see the total capacity as one driveletter in your operating system), RAID 1 (mirroring, one disk copies the other automatically, so you always have a safe copy of your data; you will see one driveletter in your operating system for half of the
total drive capacity) or JBOD (dual drive letter, both disks will appear as separate drive letters in your operating system).

Large storage capacity is one thing, but what about security?
Freecom offers the first drive with an Encryption button; at the touch of this button you can
access a password protected encrypted partition on the DataTank; your data is encrypted in 128 bit AES standard, which was developed in close cooperation with the US government and is widely recognized as impossible to crack. The DataTank also features Freecom’s SYNC button, for synchonizing files between computer and DataTank and vice versa. Equipped with Hi-speed interfaces, the Freecom DataTank gives you speed, space and security,
all in one device! At Freecom we create storage solutions from a user’s perspective, where convenience and quality

Short summary description Freecom Hard Drive 3.5" DataTank USB 2.0 & FW400/FW800 2TB external hard drive 7200 RPM 3.5" Black, Grey:
This short summary of the Freecom Hard Drive 3.5" DataTank USB 2.0 & FW400/FW800 2TB external hard drive 7200 RPM 3.5" Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Hard Drive 3.5" DataTank USB 2.0 & FW400/FW800 2TB, 2 TB, 3.5", 7200 RPM, Black, Grey

Long summary description Freecom Hard Drive 3.5" DataTank USB 2.0 & FW400/FW800 2TB external hard drive 7200 RPM 3.5" Black, Grey:
This is an auto-generated long summary of Freecom Hard Drive 3.5" DataTank USB 2.0 & FW400/FW800 2TB external hard drive 7200 RPM 3.5" Black, Grey based on the first three specs of the first five spec groups.

Freecom Hard Drive 3.5" DataTank USB 2.0 & FW400/FW800 2TB. HDD capacity: 2 TB, HDD size: 3.5", HDD speed: 7200 RPM. Product colour: Black, Grey

Hard drive
HDD capacity *
2 TB
HDD speed *
7200 RPM
HDD size *
3.5"
Type
HDD
Ports & interfaces
FireWire 400
Yes
FireWire 800
Yes
Features
Product colour *
Black, Grey
Weight & dimensions
Width
200 mm
Depth
96 mm
Height
124 mm
Other features
USB 2.0 ports quantity
1
Internal
No
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:02:24
Uk has collected 3 expert reviews for Freecom Hard Drive 3.5" DataTank USB 2.0 & FW400/FW800 2TB external hard drive 7200 RPM 3.5" Black, Grey and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-26 09:02:24
Freecom’s Data Tank is a more expensive than its closest rivals, but provides extra features that may appeal to some users. Priced at £279, the Data Tank contains two 500GB hard disks. There’s also a model available with two 1TB disks for £465. It has...
Good Useful instant backup and encryption options...
Bad No eSATA interface, below average USB performance...
80%
expertreviews.co.uk
Updated:
2011-09-26 09:02:24
Freecoms Data Tank is appropriately named, given its girth and robust metal case. Like Western Digitals My Book Mirror Edition, it contains two 1TB disks, which you can configure either as a RAID 0 array for maximum storage space or a RAID 1 arra...
60%
Country Distributor
United Kingdom 1 distributor(s)