location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD9721/99 fryer Single 1425 W Hot air fryer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9721/99
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9721/99 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020087645 show
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HD9721/99 user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HD9721/99 fryer Single 1425 W Hot air fryer Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fat Removal technology
  • - Rapid Air technology
  • - Fry with little or no oil
  • - Compact size, big capacity
  • - 1.5 times faster than an oven
  • - QuickClean & dishwasher-safe
  • - Bake. Grill. Roast. Or reheat
  • - Inspiring recipes
Long product name Philips HD9721/99 fryer Single 1425 W Hot air fryer Black :
The long product name of Philips HD9721/99 fryer Single 1425 W Hot air fryer Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Premium Airfryer HD9721/99 Fat Removal technology Rapid Air technology Black, 0.8 kg
More>>>
Philips HD9721/99 fryer Single 1425 W Hot air fryer Black:
The official description of Philips HD9721/99 fryer Single 1425 W Hot air fryer Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximum taste, minimum fat
Crispy taste, reduces fat others leave behind*
The Philips Airfryer uses hot air to fry your favourite food with little or no added oil. New Fat Removal technology is designed to extract and capture fat from the food, making this the healthiest way to fry for you and your family.

Short summary description Philips HD9721/99 fryer Single 1425 W Hot air fryer Black:
This short summary of the Philips HD9721/99 fryer Single 1425 W Hot air fryer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD9721/99, Hot air fryer, 0.8 kg, Fat Removal, 80 °C, 200 °C, Single

Long summary description Philips HD9721/99 fryer Single 1425 W Hot air fryer Black:
This is an auto-generated long summary of Philips HD9721/99 fryer Single 1425 W Hot air fryer Black based on the first three specs of the first five spec groups.

Philips HD9721/99. Product type: Hot air fryer, Fryer food capacity: 0.8 kg, Low-fat frying technology: Fat Removal. Construction type: Single, Product colour: Black, Control type: Rotary. Display type: LED. Power: 1425 W, AC input voltage: 220 V. Weight: 5.31 kg

Fat Removal technology separates and captures excess fat
Fat Removal technology separates and captures excess fat

Eat healthier dishes with excess fat removed from food. The Philips Airfryer is the only Airfryer with Fat Removal Technology that separates and captures excess fat. Enjoy delicious food that’s crispy on the outside and tender on the inside with maximum taste and minimum fat.

1.5 times faster than an oven*
1.5 times faster than an oven*

Cooking is faster and more convenient than ever with the Philips Airfryer. Thanks to our instant heat and Rapid Airflow technology, your food will cook 1.5 times faster than in an oven. Best of all you don't need to preheat your AirFryer. Just turn it on and start cooking.

Fry. Bake. Grill. Roast. And even reheat.
Fry. Bake. Grill. Roast. And even reheat.

You can make hundreds of dishes in your Airfryer. Fry, bake, grill, roast and even reheat your meals. Every bite is as delicious as the last thanks to Philips Air flow and starfish design. It cooks food uniformly from all sides for perfect meals every time.

Rapid Air technology for delicious crispier results
Rapid Air technology for delicious crispier results

Philips' Rapid Air technology creates 7x faster airfow for deliciously crispy results*. Enjoy healthier and tasty snacks and meals that are crisped to perfection yet tender on the inside

QuickClean and dishwasher-safe for all removable parts
QuickClean and dishwasher-safe for all removable parts

Clean-up is fast and easy thanks to the Airfryer QuickClean basket with removable non-stick mesh insert. Both the basket and removable drawer with non-stick coating are also dishwasher-safe for no-fuss cleaning.

Hundreds of recipes in app and free recipe book included
Hundreds of recipes in app and free recipe book included

From quick healthy snacks to full family meals, our free recipe book has more than 30 delicious ideas and easy-to-follow instructions from professional chefs. Our Philips Airfryer app is full of more tips, tutorials and easy-to follow recipes.

Fry with little or no oil
Fry with little or no oil

The Airfryer uses hot air to cook your favorite food with little or no added oil, so you can fry with up to 90% less fat*. Enjoy great-tasting, crispy results like deep fried, with the least amount of fat.

Our most compact Airfryer fits 0.8 kg of fries
Our most compact Airfryer fits 0.8 kg of fries

You don’t need a lot of space for an Airfryer. The new Philips Airfryer is 20%* more compact – but cooks the same amount of food that it always has. That’s 0.8kg of fries, up to 4 portions. So you can easily keep it on your kitchen countertop, and use it everyday.

Performance
Fryer food capacity *
0.8 kg
Low-fat frying technology
Fat Removal
Product type *
Hot air fryer
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Roasting function
Yes
Keep warm function
No
Temperature (min)
80 °C
Temperature (max)
200 °C
Design
Construction type *
Single
Product colour *
Black
Removable bowl *
Yes
Cord storage
Yes
Easy to clean
Yes
Design
Cord length
1.8 m
Cool wall housing
Yes
On/off switch
Yes
Control type *
Rotary
Dishwasher-proof parts *
Yes
Indication
Display type
LED
Power LED
Yes
Power
Power *
1425 W
Auto power off
Yes
AC input voltage
220 V
Weight & dimensions
Weight
5.31 kg
Packaging content
Recipe book
Yes
Disclaimer Philips HD9721/99 fryer Single 1425 W Hot air fryer Black:
Disclaimer

- *Compared on fat content of chicken and pork versus a deep fat fryer and wok frying
- *Compared to French fries and chicken drum sticks in a conventional oven
- *Rapid Air Technology increases the ariflow speed in the basket by 7 times, compared to airflow speed in a Philips Viva Airfryer with flat bottom
- * Compared to fresh fries prepared in a conventional Philips fryer