location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync® LCD4620 Digital signage flat panel 116.8 cm (46") 700 cd/m² WXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync® LCD4620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60001912
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC MultiSync® LCD4620 Digital signage flat panel 116.8 cm (46") 700 cd/m² WXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 116.8 cm (46") 1366 x 768 pixels 700 cd/m²
  • - 8 ms
Warranty: 3 years warranty including backlight
Long product name NEC MultiSync® LCD4620 Digital signage flat panel 116.8 cm (46") 700 cd/m² WXGA Black :
The long product name of NEC MultiSync® LCD4620 Digital signage flat panel 116.8 cm (46") 700 cd/m² WXGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MultiSync® LCD4620 46" TFT PVA, 1366x768, 8ms
More>>>
Short summary description NEC MultiSync® LCD4620 Digital signage flat panel 116.8 cm (46") 700 cd/m² WXGA Black:
This short summary of the NEC MultiSync® LCD4620 Digital signage flat panel 116.8 cm (46") 700 cd/m² WXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync® LCD4620, Digital signage flat panel, 116.8 cm (46"), 1366 x 768 pixels

Long summary description NEC MultiSync® LCD4620 Digital signage flat panel 116.8 cm (46") 700 cd/m² WXGA Black:
This is an auto-generated long summary of NEC MultiSync® LCD4620 Digital signage flat panel 116.8 cm (46") 700 cd/m² WXGA Black based on the first three specs of the first five spec groups.

NEC MultiSync® LCD4620. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46"), Display resolution: 1366 x 768 pixels, Display brightness: 700 cd/m², HD type: WXGA. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)