Apple logo

Apple iPad 2 3G 64 GB 24.6 cm (9.7") 0.5 GB Wi-Fi 4 (802.11n) White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95985
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple iPad 2 3G 64 GB 24.6 cm (9.7") 0.5 GB Wi-Fi 4 (802.11n) White:

iPad 2 64GB, 3G, Wi-Fi (802.11a/b/g/n), 9.7" LED 1024x768, Bluetooth 2.1 + EDR, 613g, White

Short summary description Apple iPad 2 3G 64 GB 24.6 cm (9.7") 0.5 GB Wi-Fi 4 (802.11n) White:

Apple iPad 2, 24.6 cm (9.7"), 1024 x 768 pixels, 64 GB, 0.5 GB, 1 GHz, White

Long summary description Apple iPad 2 3G 64 GB 24.6 cm (9.7") 0.5 GB Wi-Fi 4 (802.11n) White:

Apple iPad 2. Display diagonal: 24.6 cm (9.7"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1 GHz, Processor family: Apple, Processor model: A5. Internal memory: 0.5 GB. Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Weight: 613 g. Product colour: White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.