location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 16‑Port Gigabit Unmanaged Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16‑Port Gigabit Unmanaged Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1016S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069464256 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 15:59:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link 16‑Port Gigabit Unmanaged Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16 x Gigabit ports
  • - Slim, low profile design for desktop or wall mount
  • - Plug & Play simplicity for easy installation
  • - Silent operation with fanless design
Warranty: 2 Years
Long product name D-Link 16‑Port Gigabit Unmanaged Switch :
The long product name of D-Link 16‑Port Gigabit Unmanaged Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16‑Port Gigabit Unmanaged Switch
More>>>
D-Link 16‑Port Gigabit Unmanaged Switch:
The official description of D-Link 16‑Port Gigabit Unmanaged Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim, Low-Profile Design
Allowing the switch to be placed on the desktop or mounted on the wall

High-Speed Gigabit Networking
Connect up to 16 devices for fast file transfers and smooth media streaming

Silent Operation
Fanless design means the switch is virtually silent when in use

Energy Efficient
Integrated energy-saving technology to reduce power usage automatically

Connect More, Connect Faster
The 16-Port Gigabit Unmanaged Switch is ideal for homes and small-to-medium-sized businesses looking for a quick and easy way to upgrade or expand their network. Its slim, low-profile design means it can be placed on the desktop or mounted on the wall. Simple to set up with no software or configuration needed.

Silent and built to last
Metal casing with a fanless design not only means silent operation but also reduces energy usage and enhances reliability.

Visual Cable Diagnostics
LEDs on each port allow you to quickly see when something is wrong with the connection.

Good for your wallet, great for the planet
With its integrated power-saving technologies, the switch automatically reduces power consumption when a low-traffic or idle port is detected. It can also detect when a shorter network cable is connected to use less power on that port.

Short summary description D-Link 16‑Port Gigabit Unmanaged Switch:
This short summary of the D-Link 16‑Port Gigabit Unmanaged Switch data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 16‑Port Gigabit Unmanaged Switch, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description D-Link 16‑Port Gigabit Unmanaged Switch:
This is an auto-generated long summary of D-Link 16‑Port Gigabit Unmanaged Switch based on the first three specs of the first five spec groups.

D-Link 16‑Port Gigabit Unmanaged Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3az, IEEE 802.3x. DC input voltage: 12 V

Management features
Switch type *
Unmanaged
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.1p, IEEE 802.3az, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
1000BASE-T
Full duplex
Yes
Half duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Cable length detection
Yes
Data transmission
Switching capacity *
32 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Number of queues
8
Jumbo frames support
Yes
Jumbo frames
9216
Packet forwarding rate (1 Gbps)
1488000 pps
Packet forwarding rate (100 Mbps)
148800 pps
Packet forwarding rate (10 Mbps)
14880 pps
Data transmission
Packet buffer memory
0.512 MB
Design
Product colour
Black
LED indicators
Activity, Link, Power, Speed
Safety
LVD
Certification
CE, FCC, ICES 003, RCM
Performance
Plug and Play
Yes
Fanless
Yes
Mean time between failures (MTBF)
564658 h
Power
DC input voltage
12 V
Input current
1 A
Power consumption (max)
8.89 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Heat dissipation
30.32 BTU/h
Weight & dimensions
Width
280 mm
Depth
110 mm
Height
25 mm
Weight
770 g
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Grey D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Grey
(show image)
DGS-1100-26 DGS-1100-26 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1510-20 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black D-Link DGS-1510-20 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black
(show image)
DGS-1510-20 DGS-1510-20 0.00
(excl. VAT)
0 (incl. VAT)
D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black D-Link GO-SW-24G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
GO-SW-24G/E GO-SW-24G 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1210-24P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black D-Link DGS-1210-24P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
DGS-1210-24P DGS-1210-24P 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1210-52 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black D-Link DGS-1210-52 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
DGS-1210-52 DGS-1210-52 0.00
(excl. VAT)
0 (incl. VAT)
D-Link EasySmart L2 Black D-Link EasySmart L2 Black
(show image)
DGS-1100-24 EasySmart 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1210-48 network switch Managed L2 Black D-Link DGS-1210-48 network switch Managed L2 Black
(show image)
DGS-1210-48 DGS-1210-48 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1210-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black D-Link DGS-1210-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
DGS-1210-24 DGS-1210-24 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1016D/E network switch Unmanaged Black, Metallic D-Link DGS-1016D/E network switch Unmanaged Black, Metallic
(show image)
DGS-1016D/E DGS-1016D/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1024D Unmanaged D-Link DGS-1024D Unmanaged
(show image)
DGS-1024D/E DGS-1024D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Australia 3 distributor(s)
Portugal 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)