location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Home Cinema EH-TW740 data projector Standard throw projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Home Cinema
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H979040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946680811
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson V11H979040 user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson Home Cinema EH-TW740 data projector Standard throw projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy the big screen experience: Supersize your favourite films, games and sporting events at home
  • - Easy to set up: Keystone correction, built-in Miracast and iProjection app
  • - Long-lasting solution: 18 years¹ worth of entertainment
  • - Affordable, high-tech equipment: Enjoy this Full HD 1080p projector
  • - Impressive, bright display: Equally high White and Colour Light Output of 3,300 lumens
Warranty: 2 year
Long product name Epson Home Cinema EH-TW740 data projector Standard throw projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White :
The long product name of Epson Home Cinema EH-TW740 data projector Standard throw projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3300 lumens, 3LCD, 1920 x 1080, 16000:1, 16:9, 30" - 300", 1.21 - 1.61m
More>>>
Epson Home Cinema EH-TW740 data projector Standard throw projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White:
The official description of Epson Home Cinema EH-TW740 data projector Standard throw projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lose yourself in your favourite films with this Full HD projector. It's easy to move and quick to set up, so you can sit back and appreciate its bright 3,400 lumens display. Offering great value for money, it packs in a range of essential features, and a long lamp life providing up to 18 years' worth of entertainment.

Big screen experience
Feel immersed in your favourite movies and games with this Full HD 1080p projector, that’s capable of creating an impressive 386 inch display. Bringing the screen to life, 3LCD technology achieves a display that is up to three times brighter than competitor products. Its 16,000:1 contrast ratio also produces clearly defined shadows and deep blacks.

Years' worth of entertainment
Looking for a long-term, hassle-free and affordable solution for watching your favourite movies? With this model's long-lasting lamp light source, you'll be able to watch a film every day for up to 18 years.

Easy to set up
We don't think a home projector should be any more complicated to use than a TV. That's why this projector is hassle-free and quick to set up with features such as keystone correction to help quickly position the image. Accessing your entertainment is easy too with two HDMI inputs (including one MHL) for connecting DVD players, games consoles and more. Thanks to the optional ELPAP10 adapter, it offers Wi-Fi connectivity, allowing you to share content from a smart device using the iProjection app.

Brighter, vivid projection
Sit back, relax and revel in the beauty of our projected displays. Our projectors incorporate a range of high-tech features that work seamlessly in the background to provide you with awe-inspiring images.

Up to three times brighter colours with Epson projectors
Even in bright rooms, this powerful yet affordable Full HD 1080p projector delivers exceptionally bright yet colourful images with clear details. It's all thanks to 3LCD technology, which produces an equally high White and Colour Light Output of 3,300 lumens.

No rainbow effect
Epson’s 3LCD technology delivers a clear image that won’t have the 'rainbow effect' that can affect some 1-chip DLP projectors.

Short summary description Epson Home Cinema EH-TW740 data projector Standard throw projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White:
This short summary of the Epson Home Cinema EH-TW740 data projector Standard throw projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Home Cinema EH-TW740, 3300 ANSI lumens, 3LCD, 1080p (1920x1080), 16000:1, 16:9, 762 - 9804.4 mm (30 - 386")

Long summary description Epson Home Cinema EH-TW740 data projector Standard throw projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White:
This is an auto-generated long summary of Epson Home Cinema EH-TW740 data projector Standard throw projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White based on the first three specs of the first five spec groups.

Epson Home Cinema EH-TW740. Projector brightness: 3300 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Fixed focal length: 1.67 cm, Zoom type: Auto. Supported video modes: 1080p, Video processing: 10 bit, Video colour modes: Cinema, Dynamic, Game, Bright cinema. Noise level: 37 dB, Noise level (economic mode): 28 dB, Country of origin: Philippines

Projector
Screen size compatibility *
762 - 9804.4 mm (30 - 386")
Projection distance
1.21 - 1.63 m
Projector brightness *
3300 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
16000:1
Native aspect ratio *
16:9
Number of colours
1.07 billion colours
Projector brightness (economic mode)
2200 ANSI lumens
Vertical scan range
192 - 240 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1.55 cm (0.61")
Matrix type
MLA
Light source
Light source type *
Lamp
Service life of light source *
6000 h
Service life of light source (economic mode)
12000 h
Lamp type
UHE
Lamp power
210 W
Lens system
Focus *
Manual
Fixed focal length
1.67 cm
Zoom capability
Yes
Zoom type
Auto
Zoom ratio
1.35:1
Throw ratio
1.21 - 1.63:1
Video
Full HD *
Yes
3D *
No
Supported video modes
1080p
Video processing
10 bit
Video colour modes
Cinema, Dynamic, Game, Bright cinema
Ports & interfaces
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
HDMI ports quantity *
1
DVI port *
No
Network
Smart TV *
No
Ethernet LAN *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Features
Noise level *
37 dB
Country of origin
Philippines
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product colour *
White
Placement
Ceiling, Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
327 W
Power consumption (standby) *
0.3 W
Power consumption (economy mode)
225 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
302 mm
Depth
252 mm
Height
92 mm
Weight *
2.8 kg
Package depth
375 mm
Package weight
3.81 kg
Packaging content
Remote control included *
No
Cables included
AC
Quick start guide
Yes
Manual
Yes
WLAN adapter included
Yes
Bundled software
EasyMP Multi PC Projection
Technical details
USB display function
2 in 1: Image / Mouse
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
72 pc(s)
Products per pallet (UK)
72 pc(s)
Harmonized System (HS) code
85286200
Country Distributor
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)