location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-W06 data projector Standard throw projector 3700 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-W06
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H973040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946680569
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-W06 data projector Standard throw projector 3700 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Create the big screen experience: From box sets to business presentations, capture everyone's attention
  • - Bright even with ambient light: Equally high White and Colour Light Output of 3,700 lumens
  • - Affordable, high-tech equipment: Enjoy this WXGA projector
  • - Long-lasting solution: 18 years' worth of entertainment²
  • - Portable and quick to set up: Easy to position with keystone slider
Warranty: 24 months
Long product name Epson EB-W06 data projector Standard throw projector 3700 ANSI lumens 3LCD WXGA (1280x800) White :
The long product name of Epson EB-W06 data projector Standard throw projector 3700 ANSI lumens 3LCD WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 0.59", WXGA, 1280 x 800, 16:10, 16000 : 1, UHE, 210 W, 327 W, 2.5 kg
More>>>
Epson EB-W06 data projector Standard throw projector 3700 ANSI lumens 3LCD WXGA (1280x800) White:
The official description of Epson EB-W06 data projector Standard throw projector 3700 ANSI lumens 3LCD WXGA (1280x800) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do you love the big-screen experience, but also need a projector that will deliver striking presentations? This WXGA projector with 3,700 lumens of brightness and 3LCD technology has the tools for the job. Designed with portability in mind, it's easy to transport and set up. It’s competitive too, with a fantastic range of features and a long lamp life providing 18 years' worth of entertainment.

Bigger is better

Whether you’re watching blockbusters or delivering a presentation, this projector can achieve an impressive 320 inch display. It's great quality too, with 3LCD technology that makes the display up to three times brighter than competitor products¹. In addition to its bright and vivid colours, the 16,000:1 contrast ratio produces defined shadows and deep blacks. From family and friends to business colleagues and clients, it's sure to get everyone’s attention.

High-quality, bright images

Even in bright rooms, this powerful yet affordable WXGA projector delivers exceptionally bright yet colourful images with clear details. It's all thanks to 3LCD technology, which produces an equally high White and Colour Light Output of 3,700 lumens.

Long-lasting solution

Looking for a long-term, hassle-free and affordable solution for your projection needs? This model's long-lasting lamp light source provideds you with 18 years' worth of entertainment².

Stress-free set up

Here’s a projector that’s designed with portability and quick set up in mind. Position the image with keystone correction and access content simply with the HDMI inputs. Thanks to the optional ELPAP10 adapter, it offers Wi-Fi connectivity allowing you to share content from a smart device using the iProjection app.

Short summary description Epson EB-W06 data projector Standard throw projector 3700 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the Epson EB-W06 data projector Standard throw projector 3700 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-W06, 3700 ANSI lumens, 3LCD, WXGA (1280x800), 16000:1, 16:10, 838.2 - 8128 mm (33 - 320")

Long summary description Epson EB-W06 data projector Standard throw projector 3700 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson EB-W06 data projector Standard throw projector 3700 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson EB-W06. Projector brightness: 3700 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.49 - 1.72. Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Noise level: 37 dB, Noise level (economic mode): 28 dB, Country of origin: Philippines

Projector
Screen size compatibility *
838.2 - 8128 mm (33 - 320")
Projection distance
1.68 - 2.02 m
Projector brightness *
3700 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
16000:1
Native aspect ratio *
16:10
Number of colours
1.07 billion colours
Projector brightness (economic mode)
2400 ANSI lumens
Vertical scan range
100 - 120 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1.5 cm (0.59")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source *
6000 h
Service life of light source (economic mode)
12000 h
Lamp type
UHE
Lamp power
210 W
Lens system
Focus *
Manual
Focal length range
16.9 - 20.28 mm
Aperture range (F-F)
1.49 - 1.72
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Throw ratio
1.30 - 1.56:1
Video
Full HD *
No
3D *
No
Video colour modes
Blackboard, Cinema, Dynamic, Presentation, sRGB
Ports & interfaces
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
Network
Smart TV *
No
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Noise level *
37 dB
Features
Country of origin
Philippines
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product colour *
White
Placement
Ceiling, Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
327 W
Power consumption (standby) *
0.3 W
Power consumption (economy mode)
225 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
302 mm
Depth
237 mm
Height
82 mm
Weight *
2.5 kg
Package width
335 mm
Package depth
370 mm
Package height
150 mm
Package weight
3.88 kg
Packaging content
Remote control included *
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Bundled software
Inhalt DIY-App, EasyMP Multi PC Projection, Epson Projektor Management, Epson Projektor Professional Tool
Technical details
USB display function
2 in 1: Image / Mouse
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
84 pc(s)
Products per pallet (UK)
84 pc(s)
Harmonized System (HS) code
85286200
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)