location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AB292884 internal solid state drive 1 TB M.2 PCI Express NVMe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AB292884
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AB292884
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184495414 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL AB292884 internal solid state drive 1 TB M.2 PCI Express NVMe
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB M.2 PCI Express
  • - NVMe
  • - Component for: PC/Laptop
Warranty: 1 Year or system warranty
Long product name DELL AB292884 internal solid state drive 1 TB M.2 PCI Express NVMe :
The long product name of DELL AB292884 internal solid state drive 1 TB M.2 PCI Express NVMe. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1TB, M.2 PCIe NVME Class 50
More>>>
DELL AB292884 internal solid state drive 1 TB M.2 PCI Express NVMe:
The official description of DELL AB292884 internal solid state drive 1 TB M.2 PCI Express NVMe as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase the storage capacity of your Dell™ System with 1TB Solid State Drive from Dell. It boasts a storage capacity of up to 1TB, enabling users to store large amounts of data.

Short summary description DELL AB292884 internal solid state drive 1 TB M.2 PCI Express NVMe:
This short summary of the DELL AB292884 internal solid state drive 1 TB M.2 PCI Express NVMe data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AB292884, 1 TB, M.2

Long summary description DELL AB292884 internal solid state drive 1 TB M.2 PCI Express NVMe:
This is an auto-generated long summary of DELL AB292884 internal solid state drive 1 TB M.2 PCI Express NVMe based on the first three specs of the first five spec groups.

DELL AB292884. SSD capacity: 1 TB, SSD form factor: M.2, Component for: PC/Laptop

Features
SSD capacity *
1 TB
SSD form factor *
M.2
Interface *
PCI Express
NVMe *
Yes
Component for *
PC/Laptop
Other features
Compatible products
Precision 5550 Precision Workstation 3430 SFF Precision 3530 Precision Workstation T5810 Precision 3520 Alienware M15 R2 Precision Workstation T7920XL Tower Precision Workstation R7920 Precision 7540 Alienware Aurora R7 Precision Workstation T7810 Alienware Aurora R8 Precision 5750 Precision 7530 Precision 3540 Precision Workstation 3440 XE Precision Workstation 5820 Tower Precision Workstation 3630XL Tower Precision Workstation 3440 SFF Precision 7710 Precision Workstation T7910 Precision 7730 Alienware Area-51M Alienware 15 R4 Precision 3541 Precision 3551 Precision Workstation 3240 Precision 5530 Precision Workstation 3640XE Tower Precision 5510 Precision 7520 Precision Workstation T5820XL Tower Precision 7510 Precision Workstation 3430 XL Precision Workstation 3431 SFF Precision 5540 Precision 7550 Precision 7750 Precision Workstation R7910 Precision Workstation T7820XL Tower Precision Workstation 7820 Tower Precision Workstation 5720 AIO Latitude 14 Rugged Extreme 7424 Alienware 17 R5 Precision Workstation 3640 Tower Precision Workstation R7920 XL Precision 3510 Precision 5520 Precision Workstation 3630 Tower Precision 7720 Precision Workstation 7920 Tower Alienware M17 Precision Workstation R3930 Alienware Area-51 R4 Precision 5530 2-in-1 Precision Workstation R3930 XL Alienware M15 Precision 7740 Precision 3550 Precision Workstation T3620 MT
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Suomi 2 distributor(s)
Danmark 1 distributor(s)
Disclaimer DELL AB292884 internal solid state drive 1 TB M.2 PCI Express NVMe:
Disclaimer

Actual configuration might differ from illustration