location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Inkjet Fax JX500 fax machine 33.6 Kbit/s Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inkjet Fax JX500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JX500
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 14:25:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Inkjet Fax JX500 fax machine 33.6 Kbit/s Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet
  • - 33.6 Kbit/s
  • - Answering machine Recording time: 30 min
Long product name Canon Inkjet Fax JX500 fax machine 33.6 Kbit/s Black, Silver :
The long product name of Canon Inkjet Fax JX500 fax machine 33.6 Kbit/s Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FAX-JX500 - 600 x 600 DPI - 33.6k
More>>>
Canon Inkjet Fax JX500 fax machine 33.6 Kbit/s Black, Silver:
The official description of Canon Inkjet Fax JX500 fax machine 33.6 Kbit/s Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a Super G3 33.6kbps Super G3 modem, built-in digital answering machine, 120-page fax memory and enhanced paper handling, this stylish and high specification reliable inkjet fax offers real value for money.

Speed and style
Take advantage of high performance, affordable and reliable plain paper faxing. A Super G3 modem transmits faxes at up to 3 seconds per page* reducing your phone costs - and multiple faxes can be received without blocking the line. This stylish and compact inkjet fax has a small footprint so it fits neatly in any surroundings.

High quality, high speed printing
The FAX-JX500 is the first fax to use Canon’s advanced FINE* print head technology for high quality, high speed printing. A 600 x 600dpi print resolution delivers faxes that are clear and easy to read - at a fast print speed of 10 seconds per page. You can even use the FAX-JX500 as a convenient copier with the same fast, professional output.

Built-in digital answering machine
A built-in digital answering machine with 30 minutes recording time ensures that you won’t miss a single message when you’re out of the office. You benefit from a total fax, telephone, answering machine and copier solution in one compact unit.

Secure, worry-free faxing
A 120-page** fax memory safely stores all incoming documents if paper or toner runs out, for printing out later. Lengthy documents can also be scanned rapidly before transmission for sending automatically from memory, freeing up valuable time.

Flexible paper handling
The 20-page Automatic Document Feeder (ADF) lets you fax multiple large documents with ease without splitting them up first. A 100-sheet auto cassette feeder cuts down on paper refilling time.

Time-saving speed dialling
9 One-touch and 100 abbreviated Coded speed dials are available to store all your regular contact numbers. A convenient directory key lets you search through speed dials quickly.

Fax the finest details
Ultra High Quality (UHQ) image processing transmits detailed documents perfectly, such as diagrams or photos combined with text. Half-tone reproduction with 256 grey scales gives extra depth and clarity to images.

Stop unwanted faxes
Stop unwanted or junk faxes and save on paper and ink. A direct mail preventative function restricts incoming faxes to recognised numbers or to transmissions carrying TTI (Transmitter Terminal Identification) information.

Economical Ink Saver mode
A special Ink Saver mode enables a savings of over 40% in ink compared to normal usage - helping you cutting your costs significantly.

Short summary description Canon Inkjet Fax JX500 fax machine 33.6 Kbit/s Black, Silver:
This short summary of the Canon Inkjet Fax JX500 fax machine 33.6 Kbit/s Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Inkjet Fax JX500, Inkjet, 33.6 Kbit/s, 30 min, 1.20 cpm, 20 sheets, 400 x 306 x 294 mm

Long summary description Canon Inkjet Fax JX500 fax machine 33.6 Kbit/s Black, Silver:
This is an auto-generated long summary of Canon Inkjet Fax JX500 fax machine 33.6 Kbit/s Black, Silver based on the first three specs of the first five spec groups.

Canon Inkjet Fax JX500. Print technology: Inkjet, Modem speed: 33.6 Kbit/s. Recording time: 30 min. Copy speed (black, normal quality, A4): 1.20 cpm. Auto document feeder (ADF) input capacity: 20 sheets. Dimensions (WxDxH): 400 x 306 x 294 mm, Weight: 4.1 kg

Fax
Print technology *
Inkjet
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Answering machine
Answering machine *
Yes
Recording time
30 min
Copying
Copy speed (black, normal quality, A4)
1.20 cpm
Input & output capacity
Auto document feeder (ADF) input capacity
20 sheets
Technical details
Product colour
Black, Silver
Weight & dimensions
Dimensions (WxDxH)
400 x 306 x 294 mm
Weight
4.1 kg
Scanning
Scan speed
10 sec/page
Printing
Print speed (black, normal quality, A4/US Letter)
6 ppm
Other features
Copy resolution (black text)
600 x 600 DPI