location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17.3 Business Slim Top Load

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17.3 Business Slim Top Load
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2UW02A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122555900 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 10:07:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2021
Product end of life date
Bullet Points HP 17.3 Business Slim Top Load
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toploader bag 43.9 cm (17.3") Black
  • - Brand compatibility: Any brand
  • - 640 g
Warranty: One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP 17.3 Business Slim Top Load :
The long product name of HP 17.3 Business Slim Top Load. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Up to 17.3" (43.9 cm),0.64 kg, Black
More>>>
HP 17.3 Business Slim Top Load:
The official description of HP 17.3 Business Slim Top Load as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get a handle on your large-screen notebook
The HP Business Slim Top Load Case is a compact, stylish, and durable case designed for the sleek and lightweight HP slim profile business notebooks (up to 35.81 cm/14.1" diagonal screens).

Short summary description HP 17.3 Business Slim Top Load:
This short summary of the HP 17.3 Business Slim Top Load data-sheet is auto-generated and uses the product title and the first six key specs.

HP 17.3 Business Slim Top Load, Toploader bag, 43.9 cm (17.3"), 640 g

Long summary description HP 17.3 Business Slim Top Load:
This is an auto-generated long summary of HP 17.3 Business Slim Top Load based on the first three specs of the first five spec groups.

HP 17.3 Business Slim Top Load. Case type: Toploader bag, Maximum screen size: 43.9 cm (17.3"). Weight: 640 g. Surface coloration: Monochromatic

Secure inside and out

The dual-compartment interior has a side zipper pocket, a soft ultra-suede lining, and high-density foam to help protect your notebook.

Clutter-free carryall

Pack it all in and stay organized with a dedicated, padded notebook compartment and several slip and zip pockets for all your accessories.

Comfort is key

Wear the bag across your chest and keep your hands free, or carry by hand with the double handles. Commuting and traveling are easier than ever with a luggage pass-through that fits over the handle of most rolling suitcases.

Features
Surface coloration
Monochromatic
Compatibility
Fits most 17.3-inch diagonal laptops
Maximum screen size *
43.9 cm (17.3")
Case type *
Toploader bag
Product main colour *
Black
Gender
Unisex
Expandable
No
Features
Brand compatibility *
Any brand
Quantity
1
HP segment
Business
Weight & dimensions
Width
445 mm
Depth
335 mm
Height
65 mm
Weight
640 g
Disclaimer HP 17.3 Business Slim Top Load:
Disclaimer

[1] Lock sold separately.