location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W USB-C LC Power Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W USB-C LC Power Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1P3K6AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122443085 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 358914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 07:12:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 65W USB-C LC Power Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The HP USB-C LC Power Adapter works with any of your laptops' USB-C® ports[1] so you can stop worrying about finding the right adapter.
  • - Charge your laptop quickly with the HP USB-C LC Power Adapter's HP Fast Charge Technology[2].
  • - Rest easy with a one-year limited warranty.
Warranty: One-year limited warranty.
Long product name HP 65W USB-C LC Power Adapter :
The long product name of HP 65W USB-C LC Power Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65W USB-C LC Power Adapter
More>>>
HP 65W USB-C LC Power Adapter:
The official description of HP 65W USB-C LC Power Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful USB-C® charging
Charge your laptop in the office or on the go with the HP USB-C LC Power Adapter.

Short summary description HP 65W USB-C LC Power Adapter:
This short summary of the HP 65W USB-C LC Power Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 65W USB-C LC Power Adapter, Laptop, Indoor, 65 W, AC-to-DC, HP, Black

Long summary description HP 65W USB-C LC Power Adapter:
This is an auto-generated long summary of HP 65W USB-C LC Power Adapter based on the first three specs of the first five spec groups.

HP 65W USB-C LC Power Adapter. Purpose: Laptop, Power supply type: Indoor, Output power: 65 W. Product colour: Black. Width: 90 mm, Depth: 51 mm, Height: 28.5 mm. Quantity per pack: 1 pc(s), Cables included: AC, Package depth: 235 mm. HP GTIN (EAN/UPC) with options: (ABB) 195122442972; (ABU) 195122443030, HP GTIN (EAN/UPC): 195122442972, 195122443030

Connect easily

The HP USB-C LC Power Adapter works with any of your laptops' USB-C® ports[1] so you can stop worrying about finding the right adapter.

Quick charging

Charge your laptop quickly with the HP USB-C LC Power Adapter's HP Fast Charge Technology[2].

World-class support

Rest easy with a one-year limited warranty.

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Output power *
65 W
Adjustable output voltage
No
Brand compatibility
HP
Design
Product colour *
Black
Built-in display
No
Weight & dimensions
Width
90 mm
Depth
51 mm
Weight & dimensions
Height
28.5 mm
Weight
235 g
Packaging data
Cables included
AC
Quantity per pack *
1 pc(s)
Package depth
235 mm
Package weight
235 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 195122442972; (ABU) 195122443030
HP GTIN (EAN/UPC)
195122442972, 195122443030
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Suomi 2 distributor(s)
Australia 4 distributor(s)
España 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP 65W USB-C LC Power Adapter:
Disclaimer

[1] Adapter supports up to 65W power delivery. See HP product Quick Specs for compatibility.
[2] HP Fast Charge charges 50% in 30 minutes or 90% in 90 minutes, depending on HP platform with 65W AC Adapter defined under system hibernation and off mode.  After charging has reached 50% or 90% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.