location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Optical USB MI-2150 mouse USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optical USB Mouse MI-2150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13799
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:03:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Optical USB MI-2150 mouse USB Type-A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical
  • - USB Type-A
  • - Buttons quantity: 3
Long product name Trust Optical USB MI-2150 mouse USB Type-A :
The long product name of Trust Optical USB MI-2150 mouse USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optical USB Mouse MI-2150
More>>>
Trust Optical USB MI-2150 mouse USB Type-A:
The official description of Trust Optical USB MI-2150 mouse USB Type-A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 3 button ergonomic optical mouse with scroll wheel
- Optical sensor technology for precise movement (depends on surface)
- Suitable for left- and right handed users
- USB connection
- Buttons programmable in Windows
- Microsoft Mouse and IntelliMouse compatible
- Fully Windows Plug & Play

Short summary description Trust Optical USB MI-2150 mouse USB Type-A:
This short summary of the Trust Optical USB MI-2150 mouse USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Optical USB Mouse MI-2150, Optical, USB Type-A

Long summary description Trust Optical USB MI-2150 mouse USB Type-A:
This is an auto-generated long summary of Trust Optical USB MI-2150 mouse USB Type-A based on the first three specs of the first five spec groups.

Trust Optical USB Mouse MI-2150. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 3

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
3
Ergonomics
Plug and Play
Yes
System requirements
Mac operating systems supported
No
Minimum processor
Intel Pentium
Other features
Compatible operating systems
Microsoft Windows 98, ME, 2000, XP
Mouse dimensions (WxDxH)
60 x 120 x 35 mm
Brand Image Product code Product Stock Price from
Trust Optical USB MultiColour MI-2330 mouse USB Type-A 800 DPI Trust Optical USB MultiColour MI-2330 mouse USB Type-A 800 DPI
(show image)
15666 Optical USB MultiColour Mouse MI-2330 0.00
(excl. VAT)
0 (incl. VAT)
Trust 14963 mouse Office Ambidextrous USB Type-A Optical Trust 14963 mouse Office Ambidextrous USB Type-A Optical
(show image)
14963 14963 0.00
(excl. VAT)
0 (incl. VAT)
Trust MI-2330 mouse Office USB Type-A Optical 800 DPI Trust MI-2330 mouse Office USB Type-A Optical 800 DPI
(show image)
14962 MI-2330 0.00
(excl. VAT)
0 (incl. VAT)
Trust Optical USB Micro MI-2650Mp mouse USB Type-A Trust Optical USB Micro MI-2650Mp mouse USB Type-A
(show image)
14154 Optical USB Micro Mouse MI-2650Mp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)