location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung VPDC171 DVD-camcorder 0.8 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPDC171 DVD-camcorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPDC171ZWA
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung VPDC171 DVD-camcorder 0.8 MP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 MP 25.4 / 6 mm (1 / 6")
  • - Optical zoom: 34x Digital zoom: 1200x
  • - LCD 6.35 cm (2.5")
Long product name Samsung VPDC171 DVD-camcorder 0.8 MP :
The long product name of Samsung VPDC171 DVD-camcorder 0.8 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VP-DC171 DVD-camcorder with 800.000 pixels CCD, 34 x optische zoom
More>>>
Samsung VPDC171 DVD-camcorder 0.8 MP:
The official description of Samsung VPDC171 DVD-camcorder 0.8 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- DVD-Cam
- Multi Format Widescreen DVD Camcorder
- 2.5" Screen
- 0.8 Megapixel CCD
- 34x Optical Zoom
- Media type: DVD-RW
- Optical zoom: 34x
- Sensor resolution: 0.8 Megapixel
- Digital zoom: 1200x
- Weight: 350g
- Digital Image stabiliser
- Screen size: 2.5''

Short summary description Samsung VPDC171 DVD-camcorder 0.8 MP:
This short summary of the Samsung VPDC171 DVD-camcorder 0.8 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung VPDC171 DVD-camcorder, 0.8 MP, 25.4 / 6 mm (1 / 6"), 6.35 cm (2.5"), LCD, 423 g

Long summary description Samsung VPDC171 DVD-camcorder 0.8 MP:
This is an auto-generated long summary of Samsung VPDC171 DVD-camcorder 0.8 MP based on the first three specs of the first five spec groups.

Samsung VPDC171 DVD-camcorder. Total megapixels: 0.8 MP, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 34x, Digital zoom: 1200x, Focal length range: 2.3 - 78.2 mm. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 6.35 cm (2.5"), Display: LCD. Viewfinder resolution (approx.): 112000 pixels

Image sensor
Total megapixels *
0.8 MP
Optical sensor size *
25.4 / 6 mm (1 / 6")
Optical sensor resolution
800000 pixels
Lens system
Focal length range
2.3 - 78.2 mm
Focal length (35mm film equivalent)
35.3 - 1164.9 mm
Optical zoom *
34x
Digital zoom *
1200x
Image stabilizer *
Yes
Shutter
Camera shutter speed
1/60 - 1/10000 s
Display
Display diagonal *
6.35 cm (2.5")
Display
Display
LCD
Viewfinder
Viewfinder resolution (approx.)
112000 pixels
Camera
On Screen Display (OSD)
Yes
Ports & interfaces
PictBridge *
No
Weight & dimensions
Width
54 mm
Depth
121 mm
Height
87 mm
Weight *
423 g
Other features
Snapshot
No