HP logo

HP TouchSmart 610-1050nl Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 5570 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
327310
Info modified on:
07 Oct 2024, 17:07:08
Short summary description HP TouchSmart 610-1050nl Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 5570 Windows 7 Home Premium Black:

HP TouchSmart 610-1050nl, 58.4 cm (23"), Full HD, Intel® Core™ i5, 6 GB, 2 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 610-1050nl Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 5570 Windows 7 Home Premium Black:

HP TouchSmart 610-1050nl. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 5570. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.