location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CN600 laptop case 39.6 cm (15.6") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN600 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 11:36:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus CN600 laptop case 39.6 cm (15.6") Backpack case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Removable padded notebook compartment for screens up to 15.6"
  • - Hard wearing nylon exterior with large zippers
  • - Adjustable fasteners on each side of the backpack ensuring improved comfort
  • - Internal divider for work papers for your day out of the office
  • - Side mesh pockets
Long product name Targus CN600 laptop case 39.6 cm (15.6") Backpack case Black :
The long product name of Targus CN600 laptop case 39.6 cm (15.6") Backpack case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Classic 15-16" Notebook Backpack/Nylon black
More>>>
Targus CN600 laptop case 39.6 cm (15.6") Backpack case Black:
The official description of Targus CN600 laptop case 39.6 cm (15.6") Backpack case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Backpack appeals to today’s mobile professionals with an active lifestyle and a more casual work environment. Combining convenience and comfort with attractive design, it offers efficient storage for your notebook computer and mobile accessories. The removable notebook compartment (fits 15.4 - 16 inch laptops) is fully cushioned and has a security fastener ensuring your notebook stays firmly in place. Functional solution at the best price.

Short summary description Targus CN600 laptop case 39.6 cm (15.6") Backpack case Black:
This short summary of the Targus CN600 laptop case 39.6 cm (15.6") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus CN600, Backpack case, 39.6 cm (15.6"), 880 g

Long summary description Targus CN600 laptop case 39.6 cm (15.6") Backpack case Black:
This is an auto-generated long summary of Targus CN600 laptop case 39.6 cm (15.6") Backpack case Black based on the first three specs of the first five spec groups.

Targus CN600. Case type: Backpack case, Maximum screen size: 39.6 cm (15.6"). Weight: 880 g. Surface coloration: Pattern

Features
Surface coloration
Pattern
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack case
Material *
Polyester
Product main colour *
Black
Brand compatibility *
Universal
Exterior pockets
Front pocket, Side pocket
Protection features
Dust resistant
Country of origin
China
Weight & dimensions
Width
310 mm
Depth
175 mm
Height
470 mm
Weight
880 g
Notebook compartment dimensions (W x D x H)
265 x 25 x 387 mm
Other features
Handle(s)
Yes
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 11 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)