location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6700 5.59 cm (2.2") 113 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002L0K7
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6700 5.59 cm (2.2") 113 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Black
  • - 5.59 cm (2.2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - 8 GB
  • - Bluetooth 2.1+EDR Micro-USB
  • - FM radio Multimedia Messaging Service (MMS)
  • - Position location Assisted GPS (A-GPS) Voice commands
  • - Lithium-Ion (Li-Ion) 970 mAh
Long product name Nokia 6700 5.59 cm (2.2") 113 g Black :
The long product name of Nokia 6700 5.59 cm (2.2") 113 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6700 - 320x240 2.2", 5 Mpx, 970 mAh, GPRS, EDGE, GPS, BT2.1, black
More>>>
Short summary description Nokia 6700 5.59 cm (2.2") 113 g Black:
This short summary of the Nokia 6700 5.59 cm (2.2") 113 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6700, Bar, Single SIM, 5.59 cm (2.2"), 5 MP, 970 mAh, Black

Long summary description Nokia 6700 5.59 cm (2.2") 113 g Black:
This is an auto-generated long summary of Nokia 6700 5.59 cm (2.2") 113 g Black based on the first three specs of the first five spec groups.

Nokia 6700. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 970 mAh, Standby time (2G): 288 h. Weight: 113 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 18:48:01
Uk has collected 2 expert reviews for Nokia 6700 5.59 cm (2.2") 113 g Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
recombu.com
Updated:
2015-01-10 09:47:37
Nokia has a real gift for coming up with classy but simple phones. This one is the successor to the hugely popular 6300, and like that it leaps into life quickly: contacts are available in seconds. It's got lots of features, a shiny exterior, is light...
Bottom line Looks great, works great – what's not to like? This is the kind of thing Nokia does best: a phone that's simply designed, even down to the unfussy, efficient keypad. It’s highly accessible making it easy to take photos or use the GPS. Stylish and effec...
80%
recombu.com
Updated:
2015-01-10 09:47:37
Nokia has a real gift for coming up with classy but simple phones. This one is the successor to the hugely popular 6300, and like that it leaps into life quickly: contacts are available in seconds. It's got lots of features, a shiny exterior, is light...
Bottom line Looks great, works great – what's not to like? This is the kind of thing Nokia does best: a phone that's simply designed, even down to the unfussy, efficient keypad. It’s highly accessible making it easy to take photos or use the GPS. Stylish and effec...
80%