Nokia logo

Nokia 5070 88 g Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42795
Info modified on:
26 Feb 2024, 14:55:10
Long product name Nokia 5070 88 g Blue:

5070 Blue

Short summary description Nokia 5070 88 g Blue:

Nokia 5070, Bar, 128 x 160 pixels, 0.3 MP, 860 mAh, Blue

Long summary description Nokia 5070 88 g Blue:

Nokia 5070. Form factor: Bar. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0.3 MP. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 860 mAh, Standby time (2G): 300 h. Weight: 88 g. Product colour: Blue

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.