location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-E370 Grey 85 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-E370 Grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-E370YKA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-E370 Grey 85 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - 128 x 160 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung SGH-E370 Grey 85 g :
The long product name of Samsung SGH-E370 Grey 85 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGH-E370 Grey
More>>>
Samsung SGH-E370 Grey 85 g:
The official description of Samsung SGH-E370 Grey 85 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The multimedia generation.

Use Bluetooth wireless technology 2.0 and USB 1.1 to transfer photos, data and ringtones to a PC and vice versa. And last but not least, the 40 MB memory has plenty of space for all your data. With so many options, there's no stopping you from enjoying your mobile life to the full. The E370 is nothing short of a small miracle.

Love at first sight?

The compact but powerful Samsung E370 oozes style and never fails to impress with its perfect combination of form and functionality. All it takes to activate its semi-automatic slide-up mechanism is a single flowing movement and it feels so good you'll probably never want to put it down again. This black design has an intriguing, rounded shape and measures a compact 86 x 43.1 x 20.3 mm. And when you see that the E370 comes in six different colours, your heart is bound to skip a beat. It must be love at first sight!

Music to your ears.

Whether you're at home or on the move, you can listen to your favourite songs in MP3, AAC or AAC+ format with outstanding audio quality. Wherever you are, the E370's MP3 player is guaranteed to put a spring in your step. The 40 polyphonic ringtones with a variety of melodies will also keep you entertained. Listen up ? the E370 has arrived.

And ? action!

Take great pictures and record video clips on the move for the ultimate in mobile convenience. With its 1.3-megapixel camera and 5x digital zoom, the Samsung E370 allows you to take stunning snapshots and excellent video clips. Try your hand at short films of anything that catches your attention and take a look at the results on the high-quality TFT LCD with its 65,536 colours. The E370 has everything a budding director needs on the go.

Short summary description Samsung SGH-E370 Grey 85 g:
This short summary of the Samsung SGH-E370 Grey 85 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-E370 Grey, 128 x 160 pixels, 1.3 MP, Bluetooth, 800 mAh, Grey

Long summary description Samsung SGH-E370 Grey 85 g:
This is an auto-generated long summary of Samsung SGH-E370 Grey 85 g based on the first three specs of the first five spec groups.

Samsung SGH-E370 Grey. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 315 h. Weight: 85 g. Product colour: Grey

Design
Product colour *
Grey
Display
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
Memory
Internal memory
40 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera resolution
1280 x 1024 pixels
Rear camera *
Yes
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
40
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
7.5 h
Standby time (2G) *
315 h
Weight & dimensions
Weight *
85 g
Width
86 mm
Depth
43 mm
Height
20 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:55:44
Uk has collected 3 expert reviews for Samsung SGH-E370 Grey 85 g and the average expert rating is 45 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
45%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-15 22:55:44
Like the D500 and LG KG800, Samsung's E370 is a slide-open phone. Unlike the D500 and KG800, though, it feels a little flimsy when you open it. More alarmingly, the whole phone vibrates when playing sounds through its speaker. The keypad layout is identi...
40%