location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega StorCenter Pro 450r Series Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorCenter Pro 450r Series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33471
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2019 14:05:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega StorCenter Pro 450r Series Rack (1U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U)
  • - Total installed storage capacity: 2 TB
  • - Intel® Xeon® 1.86 GHz
  • - 1
Long product name Iomega StorCenter Pro 450r Series Rack (1U) :
The long product name of Iomega StorCenter Pro 450r Series Rack (1U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StorCenter Pro 450r Series 4x500GB SATA-II Drives, Hard Disk Drive, 7200RPM, 8MB Cache
More>>>
Iomega StorCenter Pro 450r Series Rack (1U):
The official description of Iomega StorCenter Pro 450r Series Rack (1U) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Iomega® StorCenter™ Pro NAS 450r/2TB Server provides high performance Intel® Xeon processing, reliable and secure storage in a 1U form-factor to protect, manage and share critical information. This robust storage solution offers hot swappable hard drives which minimizes downtime and simplifies maintenance, printer server capabilities and hardware-based RAID technology for the ultimate in protection.

Short summary description Iomega StorCenter Pro 450r Series Rack (1U):
This short summary of the Iomega StorCenter Pro 450r Series Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega StorCenter Pro 450r Series, Rack (1U), Intel® Xeon®, 2 TB

Long summary description Iomega StorCenter Pro 450r Series Rack (1U):
This is an auto-generated long summary of Iomega StorCenter Pro 450r Series Rack (1U) based on the first three specs of the first five spec groups.

Iomega StorCenter Pro 450r Series. Total installed storage capacity: 2 TB, Storage drive capacity: 500 GB, Storage drive interface: Serial ATA II. Processor family: Intel® Xeon®, Processor frequency: 1.86 GHz. Internal memory: 1 GB. Supported network protocols: TCP/IP, AppleTalk, IPX, CIFS/SMB, NFS, AFP, HTTP 1.1, FTP, WEBDAV. Chassis type: Rack (1U)

Storage
Storage drive capacity *
500 GB
Storage drive interface *
Serial ATA II
HDD speed
7200 RPM
RAID levels
0, 1, 5, 10
Total installed storage capacity *
2 TB
Number of storage drives installed *
4
Processor
Processor family *
Intel® Xeon®
Processor frequency *
1.86 GHz
Memory
Internal memory *
1 GB
Network
Supported network protocols
TCP/IP, AppleTalk, IPX, CIFS/SMB, NFS, AFP, HTTP 1.1, FTP, WEBDAV
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Design
Chassis type *
Rack (1U)
Weight & dimensions
Weight
11.3 kg
Certificates
Certification
UL, C-UL, CE, ICES, FCC Class A.
Other features
Dimensions (WxDxH)
440 x 540 x 41 mm
I/O ports
2 x PS/2 1 x VGA 1 x COM
Compatible operating systems
-Microsoft Windows 2000 / XP Home / XP Professional / XP Professional x64 / Vista -MacX OS X 10.2.7
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 12:08:51
Uk has collected 4 expert reviews for Iomega StorCenter Pro 450r Series Rack (1U) and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-27 12:08:40
A generously-specified appliance running Windows Storage Server 2003, the StorCenter Pro NAS 450r scores on performance, but is pricey and lacks capacity.
Good Dualcore server platform, Dual Ethernet ports, Windows Storage Server OS, Multiplatform support, SCSI port...
Bad Limited capacity, Expensive, Harder to manage compared to products with webbased consoles...
Bottom line A generously-specified appliance running Windows Storage Server 2003, the StorCenter Pro NAS 450r scores on performance, but is pricey and lacks capacity...
80%
itpro.co.uk
Updated:
2011-09-27 12:08:51
The asking price initially looks high but the 450r is endowed with a good hardware specification that delivers in the performance stakes. You wont find a better data protection and disaster recovery solution either at this price as Iomega includes som...
Bottom line The asking price initially looks high but the 450r is endowed with a good hardware specification that delivers in the performance stakes. You wont find a better data protection and disaster recovery solution either at this price as Iomega includes som...
83%
Zdnet.com.au
Updated:
2011-11-04 22:07:47
The StorCenter Pro NAS 450r from Iomega (now part of the EMC group) is effectively a high-end Windows server with a Xeon dual-core processor and 1GB of ECC-protected DDR2 memory. You also get dual Gigabit Ethernet ports with teaming and load-balancing...
Good Dualcore server platform, Dual Ethernet ports, Windows Storage Server OS, Multiplatform support, SCSI port...
Bad Limited capacity, Expensive, Harder to manage compared to products with webbased consoles...
Bottom line A generously-specified appliance that scores highly on performance, but lacks capacity and is pricey.
80%
trustedreviews.com
Updated:
2011-09-27 12:08:45
With its latest rack mount NAS appliances, storage maestro Iomega focuses its not inconsiderable gaze on SMBs that want some decent backup and recovery tools as well as capacity. The StorCenter Pro NAS 450r series aims to deliver these features and more a...
90%
Brand Image Product code Product Stock Price from
Thecus

Thecus N5200 BR PRO Network Storage, Black
(show image)
N5200BR PRO N5200 BR PRO Network Storage, Black 0.00
(excl. VAT)
0 (incl. VAT)
Thecus

Thecus 1U4500R NAS/storage server Rack (1U)
(show image)
1U4500R 1U4500R 0.00
(excl. VAT)
0 (incl. VAT)
Thecus

Thecus 1U4500S NAS/storage server Rack (1U)
(show image)
1U4500S 1U4500S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)