location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 142A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
142A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1420A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850740626 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 401785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 00:09:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 142A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HP 142A toner cartridge works with: HP LaserJet M110, M111, M139e-M142e , M140
  • - 1 Black (~950 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Help keep your projects moving forward. Trust reliable HP Original Toner Cartridges for consistent, uninterrupted printing that keeps you on task.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Original HP Toner Cartridges help protect against counterfeits. From innovative anti-fraud technology to production and supply chain processes, they are designed for security.[3]
  • - Homes and small offices that want affordable, ultra high-quality black and white prints from their small, compact HP LaserJet Series 100 printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 142A Black Original LaserJet Toner Cartridge :
The long product name of HP 142A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

142A Black Original LaserJet Toner Cartridge
More>>>
HP 142A Black Original LaserJet Toner Cartridge:
The official description of HP 142A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Homes and small offices that want affordable, ultra high-quality black and white prints from their small, compact HP LaserJet Series 100 printer.

HP Original HP LaserJet Toner Cartridges provide impressive reliability, standout quality, and affordability for home and office printing.

Short summary description HP 142A Black Original LaserJet Toner Cartridge:
This short summary of the HP 142A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 142A Black Original LaserJet Toner Cartridge, 950 pages, Black, 1 pc(s)

Long summary description HP 142A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 142A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 142A Black Original LaserJet Toner Cartridge. Black toner page yield: 950 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 142A toner cartridge works with: HP LaserJet M110, M111, M139e-M142e , M140
Quantity per pack *
1 pc(s)
Black toner page yield *
950 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
HP segment
Business
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
375 mm
Depth
108 mm
Height
125 mm
Weight
510 g
Package width
375 mm
Package depth
108 mm
Package height
125 mm
Package weight
810 g
Brand-specific features
HP GTIN (EAN/UPC)
194850740626
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
32 pc(s)
Master (outer) cases per pallet layer (EU)
21 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross width
114.8 cm
Pallet gross length
99 cm
Pallet gross height
126.9 cm
Pallet gross weight
217.3 g
Pallet weight (EU)
156.6 g
Layers per pallet
9 pc(s)
Master (outer) cases per pallet layer
27 pc(s)
Master (outer) cases per pallet
243 pc(s)
Products per pallet
168 pc(s)
Products per pallet (EU)
168 pc(s)
Other features
Pallet dimensions (W x D x H)
1148 x 990 x 1269 mm
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
1148.1 x 990.6 x 1270 mm (45.2 x 39 x 50")
Pallet weight (imperial)
217.3 kg (479 lbs)
Pallet size (EU)
1131 x 770 x 1149 mm
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 10 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)