Jetdirect LAN Accessory
HP Jetdirect LAN Accessory, Black, Business, Ethernet LAN, IPv4/IPv6: Apple Bonjour® compatible, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP,..., 87 mm, 121.3 mm
HP Jetdirect LAN Accessory. Product colour: Black, HP segment: Business. Network connection type: Ethernet LAN. Supported network protocols: IPv4/IPv6: Apple Bonjour® compatible, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP,.... Width: 87 mm, Depth: 121.3 mm, Height: 27.5 mm