location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 10000 large format printer Colour 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Pro 10000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C362011
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 11:12:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 10000 large format printer Colour 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1440 x 720 DPI Colour
  • - A0 (841 x 1189 mm)
  • - USB port Ethernet LAN
Long product name Epson Stylus Pro 10000 large format printer Colour 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN :
The long product name of Epson Stylus Pro 10000 large format printer Colour 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Pro 10000 (A0+) large format printer
More>>>
Epson Stylus Pro 10000 large format printer Colour 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official description of Epson Stylus Pro 10000 large format printer Colour 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Productivity and quality are key considerations in the world of large format printing. Now you don't need to compromise on either thanks to the introduction of EPSON's latest large format printers, the Stylus Pro 10000 series.

Employing a massive 180 nozzles per colour, these printers are built for phenomenal speed, and can output at 20m2/hr, yet can also print a tiny 5 picolitre dot for subtle tonal variations, and thanks to Variable Sized Droplet Technology, automatically increase the size of the dot to maximise print speeds, in areas of solid colour.

Short summary description Epson Stylus Pro 10000 large format printer Colour 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the Epson Stylus Pro 10000 large format printer Colour 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 10000, 1440 x 720 DPI, 20 m2/h, A0 (841 x 1189 mm), Fast Ethernet, USB Type-A, 128 MB

Long summary description Epson Stylus Pro 10000 large format printer Colour 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of Epson Stylus Pro 10000 large format printer Colour 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson Stylus Pro 10000. Maximum resolution: 1440 x 720 DPI, Print speed (normal quality): 20 m2/h. Maximum print size: A0 (841 x 1189 mm). Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Internal memory: 128 MB, Built-in processor: Intel Pentium II/PowerPC G4, Processor frequency: 400 MHz. Compatible operating systems: Windows 95/98/Me/NT4.0/2000/MacOS 7.5.1 +

Printing
Print head nozzles
180 / 900
Colour *
Yes
Maximum resolution *
1440 x 720 DPI
Print speed (normal quality)
20 m2/h
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Parallel ports quantity
1
RJ-45 ports quantity
1
Performance
Internal memory
128 MB
Built-in processor
Intel Pentium II/PowerPC G4
Processor frequency
400 MHz
Country of origin
Japan
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 95/98/Me/NT4.0/2000/MacOS 7.5.1 +
Weight & dimensions
Dimensions (WxDxH)
1856 x 1225 x 710 mm
Packaging data
Package width
750 mm
Package depth
2020 mm
Package height
1250 mm
Package weight
132 kg
Logistics data
Quantity per pack
1 pc(s)